Fujitsu logo

Fujitsu AMILO Pro V7010 P4 2800 512MB 60GB UK Intel® Pentium® 38.4 cm (15.1") 0.5 GB AMD Mobility Radeon 9000 IGP

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18960
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO Pro V7010 P4 2800 512MB 60GB UK Intel® Pentium® 38.4 cm (15.1") 0.5 GB AMD Mobility Radeon 9000 IGP:

Fujitsu AMILO Pro V7010 P4 2800 512MB 60GB UK, Intel® Pentium®, 2.8 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO Pro V7010 P4 2800 512MB 60GB UK Intel® Pentium® 38.4 cm (15.1") 0.5 GB AMD Mobility Radeon 9000 IGP:

Fujitsu AMILO Pro V7010 P4 2800 512MB 60GB UK. Processor family: Intel® Pentium®, Processor frequency: 2.8 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 3.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.