location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U745
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U7450M75ABBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054681971315
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultrabook Clamshell Black, Silver
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 Wh 14 h
  • - Windows 7 Professional 64-bit
Warranty: 2 year collect & return, upgradable up to 5 year on-site
Long product name Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U Processor (3M Cache, up to 2.70 GHz), 8GB DDR3L 1600MHz, 500GB SATA SSHD, 35.56 cm (14 ") LED FHD 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional / Windows 10 Pro 64-bit
More>>>
Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Notebook LIFEBOOK U745 is a slim and light Ultrabook™ for professionals supporting
optimum mobility for business trips and ergonomics in the office. Its low weight from 1.55 kg combined with a 35.6 cm (14-inch) anti-glare display with touch panel and backlit keyboard options offers you mobile comfort. The 4G/LTE or 3G/UMTS option and the pull-out LAN connector grant you added connectivity. Moreover, an embedded palm vein sensor option guarantees ultimate protection of your data. The common port replicator with the LIFEBOOK E family facilitates workplace sharing; the VGA port allows you to present on demand.

Elegance in combination with ergonomics
Elegant design and comfortable working in every situation
- A slim 19 mm and lightweight notebook from 1.55 kg, FHD anti-glare display or HD+ with touch panel option, magnesium housing with aluminum palm rest

Optimum mobility and workplace convenience in one
Convenient working anywhere with a variety of features for the most demanding mobile user
- Ultrabook™ with VGA port, display port, common port replicator with LIFEBOOK E family, Anytime USB Charge to charge phones, media devices even when the system is turned off, backlit keyboard option

Premium security
Guarantee protection of your notebook and company data from unauthorized access
- Embedded palm vein sensor or fingerprint sensor option, Advanced Theft Protection, Full Disk Encryption, SmartCard reader option, Trusted Platform Module option

Ultimate connectivity
Flexibility and increased availability through a variety of options
- Pull-out LAN connector, embedded 4G/LTE or 3G/UMTS option, WLAN and Bluetooth

Easy upgradeability
Direct access to key components reduces upgrade time and costs
- Door to exchange the battery, memory and internal storage

Short summary description Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK U745, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK U745. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Ultrabook
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Aluminium, Magnesium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD interface
SATA III
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Maximum resolution
2560 x 1600 pixels
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
45 Wh
Battery life (max)
14 h
Battery recharge time
2 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE, CB, WEEE, HCT, HCL entry, WHQL
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
332.6 mm
Depth
234 mm
Height
19 mm
Weight *
1.55 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
12 GB
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:25
Uk has collected 21 expert reviews for Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:20:25
Disappointing display. Fujitsu's new 14-inch business Ultrabook, the LifeBook U745, left a good impression overall. However, Fujitsu has made a mistake when selecting the display...
Good Slim, sleek case, Fast Solid State Disk, LTE modem, Good input devices, Works quietly, Does hardly get warmer...
Bad Low-contrast TN display with narrow viewing angles...
Bottom line The Fujitsu LifeBook U745. Test model courtesy of Fujitsu.With the LifeBook U745, Fujitsu has a 14-inch Ultrabook in its series. The hardware is inside a presentable, elegant case made of aluminum and magnesium. Thanks to its Core i5 processor, it does no...
83%