Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U745
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U7450M25BBGB?5YNBD
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4464
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5YNBD
Long product name Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver :
The short editorial description of Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

LIFEBOOK U745, 35.6 cm (14-inch), LED, Intel HD Graphics 5500, Built-in webcam (HD), 13.09 x 9.21 x 0.75 inch, SSD SATA III, DDR3L, 1600 MHz, 1 x DC-in, 1 x VGA, 1 x DP, 10/100/1000 MBit/s Intel 218LM, Windows 10 Pro
More>>>
Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
The official marketing text of Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer

The FUJITSU Notebook LIFEBOOK U745 is a slim and light Ultrabook™ for professionals supporting
optimum mobility for business trips and ergonomics in the office. Its low weight from 1.55 kg combined with a 35.6 cm (14-inch) anti-glare display with touch panel and backlit keyboard options offers you mobile comfort. The 4G/LTE or 3G/UMTS option and the pull-out LAN connector grant you added connectivity. Moreover, an embedded palm vein sensor option guarantees ultimate protection of your data. The common port replicator with the LIFEBOOK E family facilitates workplace sharing; the VGA port allows you to present on demand.

Elegance in combination with ergonomics
Elegant design and comfortable working in every situation
- A slim 19 mm and lightweight notebook from 1.55 kg, FHD anti-glare display or HD+ with touch panel option, magnesium housing with aluminum palm rest

Optimum mobility and workplace convenience in one
Convenient working anywhere with a variety of features for the most demanding mobile user
- Ultrabook™ with VGA port, display port, common port replicator with LIFEBOOK E family, Anytime USB Charge to charge phones, media devices even when the system is turned off, backlit keyboard option

Premium security
Guarantee protection of your notebook and company data from unauthorized access
- Embedded palm vein sensor or fingerprint sensor option, Advanced Theft Protection, Full Disk Encryption, SmartCard reader option, Trusted Platform Module option

Ultimate connectivity
Flexibility and increased availability through a variety of options
- Pull-out LAN connector, embedded 4G/LTE or 3G/UMTS option, WLAN and Bluetooth

Easy upgradeability
Direct access to key components reduces upgrade time and costs
- Door to exchange the battery, memory and internal storage

Short summary description Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK U745, 5th gen Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK U745. Product type: Ultrabook, Form factor: Clamshell. Processor family: 5th gen Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Ultrabook
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Aluminium, Magnesium
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor model *
i5-5200U
Processor frequency *
2.2 GHz
Processor boost frequency
2.7 GHz
Processor family *
5th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1,2x4
Memory
Internal memory *
8 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA III
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 5500
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
900 MHz
Maximum on-board graphics adapter memory
16 GB
On-board graphics adapter DirectX version
11.2
On-board graphics adapter OpenGL version
4.3
On-board graphics adapter ID
0x1616
Maximum resolution
2560 x 1600 pixels
Graphics adapter Open GL support
Yes
Audio
Audio chip
Realtek ALC3233
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard number of keys
85
Windows keys
Yes
Number of touchpad buttons
2
Software
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity (Watt-hours) *
45 Wh
Battery life (max)
9.5 h
Battery recharge time
2 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB, WEEE
Weight & dimensions
Width *
332.6 mm
Depth *
234 mm
Height
19 mm
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
12 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:32
Uk has collected 21 expert reviews for Fujitsu LIFEBOOK U745 Ultrabook 35.6 cm (14") 1600 x 900 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:33
Nl heeft 21 proffesionele recensies verzameld voor Fujitsu LIFEBOOK U745 Ultrabook 35,6 cm (14") 1600 x 900 Pixels Vijfde generatie Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:33
Fr a recueilli 21 avis d’experts pour Fujitsu LIFEBOOK U745 Ultrabook 35,6 cm (14") 1600 x 900 pixels Intel® Core™ i5 de 5e génération 8 Go DDR3L-SDRAM 256 Go SSD Windows 10 Pro Noir, Argent et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:32
De hat 21 Expertenmeinungen über Fujitsu LIFEBOOK U745 Ultrabook 35,6 cm (14 Zoll) 1600 x 900 Pixel Intel® Core™ i5 der fünften Generation 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:32
Testseek ha raccolto 21 recensioni da parte di esperti per Fujitsu LIFEBOOK U745 Ultrabook 35,6 cm (14") 1600 x 900 Pixel Intel® Core™ i5 di quinta generazione 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Nero, Argento e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:32
Es ha coleccionado 21 opiniones de expertos para Fujitsu LIFEBOOK U745 Ultrabook 35,6 cm (14") 1600 x 900 Pixeles 5ª generación de procesadores Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Negro, Plata y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:33
Dk har samlet 21 ekspertanmeldelser for Fujitsu LIFEBOOK U745 Ultrabook 35,6 cm (14") 1600 x 900 pixel 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:33
Testseek получил 21 экспертных оценок для Fujitsu LIFEBOOK U745 Ультрабук 35,6 cm (14") 1600 x 900 пикселей Процессор Intel® Core™ i5 5-го поколения 8 GB DDR3L-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Pro Черный, Серебристый, средний экспертный рейтинг составляет 85 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:32
Se har samlat in 21 experttester för Fujitsu LIFEBOOK U745 Ultrabook-dator 35,6 cm (14") 1600 x 900 pixlar 5:e generationens Intel® Core™ i5 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Svart, Silver och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
notebookcheck.biz
Updated:
2016-11-14 20:20:32
Écran décevant. Le nouvel ultrabook 14 pouces professionnel de Fujitsu, le LifeBook U745, est réussi dans l'ensemble... A part pour l'écran, franchement décevant...
Good Châssis fin et élégant, Disque SSD rapide, Modem LTE, Bons dispositifs d'entrée, Silencieux, Chauffe sous contrôle...
Bad Dalle TN décevante, avec taux de contraste faible et angles de vision étroits...
83%
connect.de
Updated:
2016-11-14 20:20:32
Dass Business-Notebooks heutzutage auch optisch gefallen dürfen, zeigt Fujitsu mit dem Lifebook U745. Das Ultrabook kombiniert ein elegantes Äußeres mit geschäftsmäßiger Funktionalität. Das Magnesiumgehäuse und die aluminiumbeschichtete Basiseinheit sind...
Good schlankes, leichtes Business-Ultrabook, gehobene Ausstattung, individuell konfigurierbar, zahlreiche Schnittstellen, 4G/LTE-Modul...
Bad unangenehmes Lüftergeräusch (selten im Einsatz), dürftige Standstabilität bei weitem Ausklappen...
Bottom line Für Business-Aufgaben optimiertes Ultrabook mit hoher Anpassungsfähigkeit.HervorragendDass Business-Notebooks heutzutage auch optisch gefallen dürfen, zeigt Fujitsu mit dem Lifebook U745. Das Ultrabook kombiniert ein elegantes Äußeres mit geschäftsmäßiger...
100%
notebookcheck.com
Updated:
2016-11-14 20:20:32
Enttäuschendes Display. Fujitsus neues 14-Zoll-Business-Ultrabook Lifebook U745 hinterlässt insgesamt einen guten Eindruck. Allerdings hat Fujitsu sich bei der Wahl des Displays vergriffen.Fujitsu bringt mit der Lifebook-U745-Reihe eine Serie von Business...
Good Schlankes, schickes Gehäuse, Schnelle Solid State Disk, LTE-Modem, Gute Eingabegeräte, Arbeitet leise, Erwärmt sich kaum...
Bad Kontrastarmer, blickwinkelinstabiler TN-Bildschirm...
Bottom line Das Fujitsu Lifebook U745, zur Verfügung gestellt von Fujitsu.Fujitsu hat mit dem Lifebook U745 ein Business Ultrabook im 14-Zoll-Format im Sortiment. Die gesamte Technik ist in ein seriös-schickes Aluminium-Magnesium-Gehäuse verpackt. An Rechenleistu...
83%
computerbild.de
Updated:
2017-11-23 03:00:05
Lange Arme? Welche Notebooks sich für den mobilen Einsatz wirklich eignen, hat COMPUTER BILD geprüft.Notebooks sind ebenso praktisch wie vielseitig: Sie lassen sich bequem auf dem Sofa nutzen, aber auch auf der Terrasse oder unterwegs auf Bahnfahrten...
Bottom line Und das in ein Carbon-Gehäuse eingehüllte Sony Vaio Pro rangiert mit federleichten 1.056 Gramm dann auch auf Platz 1 der leichtesten Notebooks. Auf Platz 2 folgt die 11-Zoll-Version des MacBook Air mit einem Gewicht von 1.072 Gramm, auf dem dritten Rang d...
0%
computerbild.de
Updated:
2018-02-14 01:25:29
Auch wenn Tablet-PCs immer mehr Möglichkeiten bieten – ein Notebook können sie nicht komplett ersetzen: Wer Bilder bearbeiten, Collagen anfertigen, Präsentationen und Tabellen erstellen oder Texte tippen will, hat es mit einem Notebook viel komfortabler...
Bottom line Unschlagbar in diesem Vergleich war das Microsoft Surface Book 2: Der Akku stellte beim Arbeiten Energie für acht Stunden und 32 Minuten bereit, bei der Videowiedergabe waren es sogar neun Stunden und 5 Minuten. Das Beste: Die Ladezeit bewegte sich mit 2...
0%
computerbild.de
Updated:
2018-03-17 05:12:47
Lange Arme? Welche Notebooks sich für den mobilen Einsatz wirklich eignen, hat COMPUTER BILD geprüft.Notebooks sind ebenso praktisch wie vielseitig: Sie lassen sich bequem auf dem Sofa nutzen, aber auch auf der Terrasse oder unterwegs auf Bahnfahrten...
Bottom line Und das in ein Carbon-Gehäuse eingehüllte Sony Vaio Pro rangiert mit federleichten 1.056 Gramm dann auch auf Platz 1 der leichtesten Notebooks. Auf Platz 2 folgt die 11-Zoll-Version des MacBook Air mit einem Gewicht von 1.072 Gramm, auf dem dritten Rang d...
0%
notebookcheck.it
Updated:
2016-11-14 20:20:32
Display deludente. Il nuovo Ultrabook Fujitsu business da 14 pollici, LifeBook U745, ha lasciato una buona impressione generale. Tuttavia, Fujitsu ha commesso un errore nella scelta del display...
Good Case sottile, Veloce Solid State Disk, Modem LTE, Buoni dispositivi di input, Silenzioso, Non si scalda molto...
Bad Display TN con contrasto basso ed angoli di visuale limitati...
83%
outofbit.it
Updated:
2017-09-21 01:19:44
Abbiamo testato approfonditamente Fujitsu LifeBook U745 Ultrabook, un noteboook da 14 pollici con un ottimo hardware ed un buon display con touchscreen, ecco cosa pensiamo di Fujitsu LifeBook U745 Ultrabook nella nostra recensione completa.Con il LifeBook...
Good Ottima qualità costruttiva, Tastiera, touchpad e connessioni eccellenti, Hardware al top in ogni sua componente…...
Bad …ma si per lo schermo si poteva fare meglio, Batteria non eccezionale, Ventola troppo rumorosa sotto stress...
Bottom line Il Fujitsu LifeBook U745 Ultrabook risulta essere sicuramente uno dei migliori ultrabook professionali disponibili sul mercato. La configurazione da noi testa con CPU Intel Core i7-5600U 2.6 GHz, 12 GB di memoria RAM ed SSD da 256 GB, in aggiunta allo sch...
0%
notebookcheck.org
Updated:
2016-11-14 20:20:32
Display decepcionante. El nuevo Ultrabook business de 14" de Fujitsu, el LifeBook U745, causó una buena impresión en general. Sin embargo, Fujitsu ha cometido un error al elegir el display...
Good Carcasa delgada y elegante, Veloz SSD, LTE, Buenos dispositivos de entrada, Funcionamiento en silencio, Apenas se calienta...
Bad Display TN de bajo contraste y escaso ángulo de visión...
83%
pcmagazine.ru
Updated:
2016-11-14 20:20:32
Тонкий и легкий корпус репликатор портов в комплекте выдающийся дизайн адаптер для смарт-карт съемная батарея достойные результаты в тестах. Высокая цена. 110 тыс. руб. • Fujitsu • ASUS U5A • ASUS UL30A • BenQ Joybook S72 • HP Spectre x360 •...
Good Тонкий и легкий корпус репликатор портов в комплекте выдающийся дизайн адаптер для смарткарт съемная батарея достойные результаты в тестах.
Bad Высокая цена...
Bottom line С учетом богатых коммуникационных возможностей устройства включая комплектный репликатор портов и очень достойного качества IPS-дисплея высокого разрешения (максимальная яркость по нашим измерениям — 293 кд/м2) высокая розничная цена изученной нами мо...
100%
notebook-center.ru
Updated:
2016-12-05 01:19:42
F ujitsu LifeBook U745 – ультрабук японского производителя среди сегодняшнего многообразия устройств выделяется интересным дизайном и довольно богатым оснащением. Бизнес-ноутбук отлично справляется со спектром задач для которых он предназначен обладает...
Bottom line В выводе хотелось бы подчеркнуть что Fujitsu LifeBook U745 очень приятен в исполнении в том числе конфигурация с которой нам пришлось познакомиться. Компактное и очень стильное решение с хорошим уровнем производительности длительной автономностью...
0%
tehnoobzor.com
Updated:
2017-04-30 04:36:21
Fujitsu — японский бренд, регулярно радующий пользователей различной техникой — от фотоаппаратов до компьютеров. Естественно, инженеры компании не могли обойти вниманием и ноутбуки, спрос на которые с каждым годом только увеличивается...
0%
notebookcheck.net
Updated:
2016-11-14 20:20:32
Disappointing display. Fujitsu's new 14-inch business Ultrabook, the LifeBook U745, left a good impression overall. However, Fujitsu has made a mistake when selecting the display...
Good Slim, sleek case, Fast Solid State Disk, LTE modem, Good input devices, Works quietly, Does hardly get warmer...
Bad Low-contrast TN display with narrow viewing angles...
Bottom line The Fujitsu LifeBook U745. Test model courtesy of Fujitsu.With the LifeBook U745, Fujitsu has a 14-inch Ultrabook in its series. The hardware is inside a presentable, elegant case made of aluminum and magnesium. Thanks to its Core i5 processor, it does no...
83%
unwire.hk
Updated:
2017-11-30 01:57:46
Fujitsu 之前發表商用型 Lifebook S935,規格及設計都很「超班」,可惜售價真係太貴,但原來它們同期還有一款 Lifebook U745,設計冇輕薄、電量冇咁強,但機身都用了鋁製外殼及配備同級保安功能,唔知實際表現如何呢?(以下有更多資料。)Lifebook U745 同之前 Lifebook S935 同屬高階型號,雖然設計冇咁輕薄,但重點是外殼及內框都由全鋁製成,金屬感比 MacBook 強烈,而且設計還加了紅線點綴,感覺冇咁沉悶。設計方面,它唔似 S935 會有 DVD-RW 光碟機...
0%
benchmark.pl
Updated:
2016-11-14 20:20:32
Biznesowy laptop tylko pozornie przypomina model, który przeznaczony jest do domowego użytku. Jego obudowa skrywa bowiem rozwiązania, które w codziennym użytkowaniu nie są potrzebne, ale które w pracy stają się bardzo użyteczne.Fujitsu Lifebook U745 ma ki...
Good solidna obudowa z magnezu i aluminium, dysk SSD, dobra wydajność ogólna, matowy ekran Full HD, wbudowany modem LTE, złącze stacji dokującej, skaner PalmSecure i system rozpoznawania twarzy, nienagrzewająca się obudowa...
Bad głośna praca układu chłodzenia, głośniki, czas pracy na baterii mógłby być dłuższy, Komparator, Ranking laptopów, zobacz wyniki...
Bottom line Fujitsu Lifebook U745 to potencjalnie jeden z ciekawszych biznesowych laptopów jakie w ostatnim czasie miałem okazję testować. Świetnie zaprojektowana i wykonana obudowa ze stopów magnezu i aluminium jest wytrzyma...
70%
notebookcheck.pl
Updated:
2016-11-14 20:20:32
01/05/2015Biznesowy ultrabook Fujitsu został generalnie oceniony pozytywnie, aczkolwiek w kwestii matrycy producent się nie popisał. Można śmiało stwierdzić, że jest ona tragiczna i skutecznie psuje końcowy efekt.laptopy z kartą GeForce 830M laptopy z kar...
Bottom line Fujitsu U745 to biznesowy ultrabook z 14-calowym ekranem. Model ten ma poważną w wyrazie, elegancką obudowę ze stopów metali. Wydajność jest odpowiednia dzięki procesorowi Core i5, a dysk SSD zapewnia szybkie działanie systemu. Laptop ten nie nagrzewa się...
83%
pclab.pl
Updated:
2016-11-14 20:20:32
Fujitsu LifeBook U745 to 14-calowy laptop klasy ultrabook o wadze 1,55 kg. Wyposażono go w matową matrycę o rozdzielczości HD+ (1600 × 900), dostępną również w wariancie dotykowym. Sercem komputera są najnowsze procesory Intel Core piątej generacji.Liczba...
Bottom line Fujitsu LifeBook U745 to całkiem ciekawy i udany produkt, oczywiście pod warunkiem, że jest oceniany w kategorii, do której został stworzony, czyli jako narzędzie pracy. Można mu wtedy wybaczyć nie najlepszy ekran, bo edycja dokumentów nie wymaga przecież...
0%
kuzniewski.pl
Updated:
2016-11-14 20:20:32
Premiera kolejnej generacji procesorów niskonapięciowych Intel Broadwell to jasny sygnał dla producentów sprzętu elektronicznego, że czas pochwalić się nowymi modelami laptopów, ultrabooków, tabletów i innych mobilnych komputerów wszelkiej maści i wielkoś...
Good płaska, lekka i wytrzymała obudowa, przemyślany zestaw pełnowymiarowych portów, gniazdo dokowania, modem WWAN, komfortowa klawiatura, matowy, choć dotykowy ekran, liczne funkcje bezpieczeństwa...
Bad parametry matrycy nie zachwycają...
Bottom line Fujitsu LifeBook U745 to udane połączenie zarówno sprawdzonych, jak i nowych rozwiązań. Choć jest lekki, to jego wytrzymałość jest bez zarzutu. Choć jest płaski, wszystkie porty są w pełnowymiarowych wersjach; nie brakuje nawet gniazda stacji dokującej.C...
0%
pcworld.hu
Updated:
2016-12-05 01:19:42
Nem csupán elegáns, masszív és kitartó az U745, de a gyártó a biztonsági extrákat is a maximumra csavarta, ami igazán vonzóvá teszi ezt a Lifebookot.Nem feltűnősködéshez találták ki a legújabb Lifebookot, sőt, kifejezetten a mobil igásló szerepét szántak...
0%
prohardver.hu
Updated:
2016-12-05 01:19:42
Manapság a notebookgyártóknál a vékonyság az egyik, ha nem a legfontosabb paraméter, amikor termékeiket létrehozzák. Valami fura, általunk megmagyarázhatatlan okból azt hiszik, hogy ami csúcsmodell, annak papírvékonynak kell lennie, ennek oltárán feláldoz...
Bottom line Kifejezetten szimpatikus notebooknak ismertük meg a Fujitsu Lifebook U745-öt azalatt a pár nap alatt, amíg a társaságát élveztük. Külsőre olyan, mint egy jó titkárnő, visszafogottan csinos és igényes, jól össze van rakva, és csak egészséges mértében fogyó...
0%
cw.no
Updated:
2016-11-14 20:20:32
For andre gang på kort tid har vi hatt en bedriftsbærbar fra Fujitsu på PC World-testbenken.Sist gikk det litt så som så. Fujitsu Lifebook S935 var for så vidt en helt grei PC, med grei ytelse og super batteritid. Problemet var støynivået, som var direkte...
Good God ytelse. Fin design. God byggekvalitet. Behagelig tastatur. Støtte for dokking og god sikkerhet. Meget god batteritid...
Bad Lav oppløsning...
Bottom line Det største ankepunktet da vi testet Lifebook S935 var støynivået, som var godt over det vi satte pris på. Med Lifebook U745 hadde vi ingen problemer med støynivået, som var svært lavt. Det var i det hele tatt mye vi likte bedre her enn på S935. At ytelse...
83%
digitalone.com.sg
Updated:
2016-12-05 01:19:42
Hovering your palm over the Fujitsu LifeBook U745 unlocks it. But what is the difference between this and laptops that use fingerprint for authentication? The answer is hygiene. Unlike a fingerprint reader, you do not need to touch the laptop to scan yo...
80%
todayonline.com
Updated:
2016-12-05 01:19:42
Fujitsu has incorporated this technology into its new Lifebook U745 notebooks, offering users the option to use a palm vein sensor to login to their notebooks.Described by Fujitsu as “premium security” the palm vein sensor has made unauthorised access to...
0%
xfastest.com
Updated:
2016-12-05 01:19:42
富士通(Fujitsu)在商務筆電領域中,總是可以推出兼具機體設計與系統效能的機種,畢竟日本是薄型筆電的始祖,當許多歐美品牌都還生產體型較為厚重的筆電時,日本許多筆電品牌都早已切入到超薄型筆記型電腦的研發,等到市場開始刮起超薄設計潮流時,富士通這樣的品牌,就更能掌握重點,直搗薄型筆電的設計核心。 富士通 Lifebook U745筆記型電腦的硬體規格水準可說是集頂尖於一身,重量為1.53公斤,機身尺寸為33.26×23.4×1.9公分,採用Intel Core i7-5500U處理器,...
0%