Fujitsu logo

Fujitsu PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65521
Info modified on:
19 Jul 2024, 20:11:39
Short summary description Fujitsu PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:

Fujitsu PRIMERGY TX120, 1.86 GHz, 3040, 1 GB, DDR2-SDRAM, 73 GB, Tower

Long summary description Fujitsu PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:

Fujitsu PRIMERGY TX120. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 73 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 250 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.