location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T901
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9010MXS01DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:54:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Grey
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - Touchscreen 33.8 cm (13.3") 1280 x 800 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3G
  • - Lithium-Ion (Li-Ion) 9 h 80 W
  • - Windows 7 Professional 64-bit
Warranty:
Long product name Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey :
The long product name of Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2410M (2.3GHz), 4GB DDR3, 320GB SATA, 13.3" LED (1280x800), Intel HD, DVD-RW, 2.0MP, 802.11a/b/g/n, Gigabit Ethernet, UMTS, Bluetooth, Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
The official description of Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu LIFEBOOK T Series is an ultra versatile convertible notebook for the professional user. Its bi-directional, rotatable, wide-view, high-bright LED display is a pleasure to use. With the Fujitsu LIFEBOOK T Series you have the choice: work with your fingers (incl. multiple touch) or with the patented multifunctional pen. Berliner Glass ensures highest reliability.

- Up to second generation Intel® Core™ i7 vPro™ processor
- genuine Windows® 7 Professional
- Highest security thanks to Advanced Theft Protection, Computrace® enabled BIOS, TPM module, integrated SmartCard slot and fingerprint sensor
- Unlimited connectivity with optional embedded 3G/UMTS, Wi-Fi certified WLAN, Bluetooth and modem
- Fully featured powerful notebook and tablet PC with a bi-directional rotatable display in one device
- 33.8 cm (13.3-inch) display at just 2.0 kg
- 128 GB Solid State Disk (optional)
- New features including 5-finger multiple touch, USB 3.0, Anytime USB Charge, 0-Watt AC adapter, etc.

AMBIENT LIGHT SENSOR
Fujitsu LIFEBOOK T Series is the perfect meeting tool
The ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thus enjoy a longer battery runtime.
3G/UMTS

Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, modem and optional embedded 3G/ UMTS the LIFEBOOK T Series is the perfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

MULTIPLE TOUCH
Multiple touch is the capability to operate on the touch-screen with more than only one fingers at the same time.

Short summary description Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
This short summary of the Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T901, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T901. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Grey
Form factor *
Convertible (Swivel)
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
Intel HD
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
GPS (satellite)
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6200 mAh
Battery life (max)
9 h
Power
AC adapter power
80 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
319 mm
Depth
244 mm
Height
36 mm
Weight *
2 kg
Packaging content
Cables included
AC
Other features
Graphics card family
Intel
3D
No
Display
TFT
Graphics card
HD Graphics
Main camera resolution (numeric)
2 MP
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:33:45
Uk has collected 4 expert reviews for Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2410M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
liveatpc.com
Updated:
2016-12-27 22:33:20
Open Sesame!Opening up this convertible reveals the familiar- looking Fujitsu design language – with its older type notebook keyboard, the unique circular scroll pad (which works very nicely, by the way), and also a multitude of buttons and switches on th...
0%
hardwarezone.com.sg
Updated:
2013-09-27 12:33:45
As far as specifications go, the 13.3-inch Fujitsu LIFEBOOK T901 is an average machine. It’s got an average Intel Core i7 (2.7GHz) processor, an average 4GB of RAM, an average discrete business graphics unit (NVIDIA NVS 4200M; a GeForce GT 520M equival...
80%