Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook T900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9000MF021GB
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6750
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional :
The short editorial description of Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional

LifeBook T900 - 13.3" MultiTouch TFT WXGA (1280 x 800), Intel Core i3-330M (2.13 GHz), 2GB DDR3, 320GB 5400RPM HDD(2.5" SATA), WLAN 802.11 a/b/g/n, Bluetooth 2.1 + EDR, DVD+/-RW SM, 2.0MP, Windows 7 Professional + Windows XP Tablet PC Edition 2005
More>>>
Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional:
The official marketing text of Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional as supplied by the manufacturer

The LIFEBOOK T900 is an ultra versatile lightweight convertible notebook for the professional user. Its bi-directional, rotatable, wide-view, high-bright LED display is a pleasure to use. With the LIFEBOOK T900 you have the choice: work with your fingers (incl. multiple touch) or with the patented multifunctional pen. Berliner Glass ensures highest reliability.

LIFEBOOK T900 is the perfect meeting tool
The ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thusenjoy a longer battery runtime.

Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, optional modem and embedded 3G/ UMTS the LIFEBOOK T900 is theperfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

MultiTouch
Multiple touch is the capability to operate on the touch-screen with more than only one fingers at the same time.

Short summary description Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T900, 3rd gen Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T900. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.05 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor model *
i3-330M
Processor frequency *
2.13 GHz
Processor family *
3rd gen Intel® Core™ i3
Processor cores *
2
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
Intel® QM57 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated *
Yes
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5800 mAh
Battery life (max)
7 h
Power
AC adapter power
80 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB, EN 60601-1-2, cUL, FCC B
Weight & dimensions
Width *
319 mm
Depth *
244 mm
Height
37 mm
Weight *
2.05 kg
Technical details
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Infrared data port
No
Graphics adapter family
Intel
Type
PC
Power supply type
AC
Power requirements
100-240V, 50/60Hz
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:57
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:58
Nl heeft 12 proffesionele recensies verzameld voor Fujitsu LIFEBOOK T900 Zwart, Zilver 33,8 cm (13.3") 1280 x 800 Pixels Touchscreen Derde generatie Intel® Core™ i3 2 GB 320 GB Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:57
Fr a recueilli 12 avis d’experts pour Fujitsu LIFEBOOK T900 Noir, Argent 33,8 cm (13.3") 1280 x 800 pixels Écran tactile Intel® Core™ i3 de 3e génération 2 Go 320 Go Windows 7 Professional et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:57
De hat 12 Expertenmeinungen über Fujitsu LIFEBOOK T900 Schwarz, Silber 33,8 cm (13.3 Zoll) 1280 x 800 Pixel Touchscreen Intel® Core™ i3 der dritten Generation 2 GB 320 GB Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:57
Testseek ha raccolto 12 recensioni da parte di esperti per Fujitsu LIFEBOOK T900 Nero, Argento 33,8 cm (13.3") 1280 x 800 Pixel Touch screen Intel® Core™ i3 di terza generazione 2 GB 320 GB Windows 7 Professional e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:57
Es ha coleccionado 12 opiniones de expertos para Fujitsu LIFEBOOK T900 Negro, Plata 33,8 cm (13.3") 1280 x 800 Pixeles Pantalla táctil 3ª generación de procesadores Intel® Core™ i3 2 GB 320 GB Windows 7 Professional y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:58
Dk har samlet 12 ekspertanmeldelser for Fujitsu LIFEBOOK T900 Sort, Sølv 33,8 cm (13.3") 1280 x 800 pixel Berøringsskærm 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:10:57
Se har samlat in 12 experttester för Fujitsu LIFEBOOK T900 Svart, Silver 33,8 cm (13.3") 1280 x 800 pixlar Pekskärm 3:e generationens Intel® Core™ i3 2 GB 320 GB Windows 7 Professional och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
T3.com
Updated:
2015-01-14 09:10:57
Fujitsu has taken all the glamour of multi-touch consumer tablets and repackaged it for the suits. It ain’t cheap and sure don’t look like no iPad but it is ripped with next generation components and a slinky multi-touch screen. As a business model...
Good Tilt and swivel display. Powerful performance. Robust design.
Bad Low battery life. Cost. Bulk.
Bottom line There's a lot of good stuff in the T900, but stacked up against other tablets, it's way too expensive and doesn't cut the mustard.
60%
channelpro.co.uk
Updated:
2015-01-14 09:10:57
An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work. You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that...
0%
alphr.com
Updated:
2015-01-14 09:10:57
You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that the technology is all the rage right now. We’ve reviewed two all-in-one desktops – the Samsung U250 and Asus Ee...
Bottom line An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work...
50%
tweakers.net
Updated:
2015-01-14 09:10:57
Al een tijdje naar een goede nieuwe laptop zitten zoeken en ook naar e-readers zitten kijken.Wanneer de laptop dus beide 'features' kan vervullen is dat erg handig.Mijn oog viel dan ook op de T900 van fujitsu die als convertible wordt geadverteerd. Een...
Good Helemaal wat je van een laptop mag verwachten, Voorzien van versnelling sensoren om de harde schijf uit te schakelen bij vallen, Dual digitizer is het voor mij helemaal, Scherm niet super spiegelend (wel een klein beetje, maar niet glossy)...
Bad Het nadeel van een convertible is dat ik het scharnier deel nooit helemaal vertrouw. Hij ziet er degelijk uit, maar alleen gebruik zal uitwijzen of deze het lang uit zal houden, HDMI / DVI alleen mogelijk met port expander (sub d is wel aanwezig), Hoewel niet voor iedereen noodzakelijk is de meegeleverde documentatie erg sumier.
80%
pcworld.it
Updated:
2015-01-14 09:10:57
E' dedicato agli utenti professionali il nuovo Tablet PC convertibile di Fujitsu basato su architettura Core i di Intel di ultima generazione per garantire prestazioni di buon livello e autonomia elevata. La progettazione della base non differisce di...
Good Per essere un Tablet PC convertibile indirizzato alle aziende un prodotto estremamente veloce, in grado di eseguire ben di pi delle classiche applicazioni da ufficio. Il display touchscreen ottimo e la qualità costruttiva di buon livello. La dotazione per la sicurezza e la protezione dei dati completa.
Bad La presenza di un accelerometro 3D avrebbe consentito la rotazione automatica della visualizzazione del display in funzione del posizionamento del notebook. Non un ultraleggero e ultrasottile.
90%
exler.ru
Updated:
2015-01-14 09:10:57
У меня уже было несколько обзоров мощных дескноутов, несколько обзоров нетбуков и парочка обзоров ультрабуков. При этом остался совершенно неохваченным как минимум еще один сегмент - ноутбуки-трансформеры. Это ноутбуки с сенсорным дисплеем, который...
0%
notebookcheck.net
Updated:
2015-01-14 09:10:57
Konrad Schneid (translated by Vinay Pradhan), 11/23/2011 The Fujitsu Lifebook T901 is the fusion of a classic notebook with a trendy tablet PC. The 13.3 inch model has a lot of power on-board thanks to the Intel Core i7 2620M, the fast SSD storage de...
Good Sturdy case, Various accessories included in delivery, Precise touchscreen, Good battery life, Fast SSD, UMTS module, Matt display, Great viewing angle stability...
Bad Weak speakers, Limited, but existing throttling...
Bottom line Fujitsu Lifebook T901The Lifebook T901 is an improved version of the Lifebook T900. Fujitsu has found the right balance between notebook and tablet PC. The case of the device is very sturdy, and the new hardware of the device can provide high performance...
87%
toptenreviews.com
Updated:
2015-01-14 09:10:57
The Fujitsu LifeBook T900 sports a fast Core i5 processor and the largest screen on our list of tablet PCs at 13.3 inches. Unfortunately, the amount of RAM and the hard drive’s capacity are pretty weak. Plus, its overall size is bulky and it carries a...
Good Largest screen on our list, fast Core i5 processor...
Bad A little bit bulky and expensive; RAM and hard drive capacity are weak.
Bottom line The bigger screen is nice, but the price is too high for weaker overall specs...
88%
computerworld.com
Updated:
2015-01-14 09:10:57
Apple's iPad has gotten off to one of the fastest starts ever for a computer platform, selling a million units in its first month and still going strong. Sure, it's thin, sexy and -- starting at $500 -- relatively affordable, but it's less useful for b...
0%
notebookcheck.net
Updated:
2015-01-14 09:10:57
According to Fujitsu, the Lifebook T900 should be an "extremely versatile, lightweight convertible notebook for professional users". Whether the 13.3 inch model with Arrandale hardware can meet the requirements of such a device, you will find out in t...
Good Excellent input devices, Good screen with wide viewing angles, Good application performance, Extensive accessories, Communications accessories...
Bad HDMI and eSATA is not directly on the case, Emissions...
Bottom line This elegant Lifebook T900 convinced us with its good processing and stability. With the bi-directional swivel hinge it can be easily and quickly transformed from the laptop into a tablet. The touch-screen input is satisfactory in both modes. Those who pr...
84%
pcforalla.idg.se
Updated:
2015-01-14 09:10:57
Datorn är som en uppgraderad och snabbare variant på Fujitsus första dator och den håller måttet. Men touch-faktorn är nästan lika låg här och för att vara värd sin prislapp på 20 000 kronor krävs en köpare med väldigt specifika behov.
60%