Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook T900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9000MF011GB
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7092
This statistic is based on the 95050 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92866 free Open Icecat users.
Info modified on: 25 Nov 2020 15:07:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional :
The short editorial description of Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional

LifeBook T900 - 13.3" MultiTouch TFT WXGA (1280 x 800), Intel Core i3-330M (2.13 GHz), 2GB DDR3, 320GB 5400RPM HDD(2.5" SATA), WLAN 802.11 a/b/g/n, Bluetooth 2.1 + EDR, DVD+/-RW SM, 2.0MP, Windows 7 Professional + Windows XP Tablet PC Edition 2005
More>>>
Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional:
The official marketing text of Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional as supplied by the manufacturer

The LIFEBOOK T900 is an ultra versatile lightweight convertible notebook for the professional user. Its bi-directional, rotatable, wide-view, high-bright LED display is a pleasure to use. With the LIFEBOOK T900 you have the choice: work with your fingers (incl. multiple touch) or with the patented multifunctional pen. Berliner Glass ensures highest reliability.

LIFEBOOK T900 is the perfect meeting tool
The ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thusenjoy a longer battery runtime.

Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, optional modem and embedded 3G/ UMTS the LIFEBOOK T900 is theperfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

MultiTouch
Multiple touch is the capability to operate on the touch-screen with more than only one fingers at the same time.

Short summary description Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T900, 3rd gen Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T900. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.05 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Silver
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-330M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM57 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Number of HDDs installed
The number of hard drives built into the device.
1
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Audio
Audio system
System used to play music or speech.
Realtek ALC269
Number of built-in speakers
2
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Gigabit Ethernet
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5800 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Power
AC adapter power
80 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB, EN 60601-1-2, cUL, FCC B
Weight & dimensions
Width *
The measurement or extent of something from side to side.
319 mm
Depth *
The distance from the front to the back of something.
244 mm
Height
The measurement of the product from head to foot or from base to top.
37 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.05 kg
Technical details
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC
Power requirements
100-240V, 50/60Hz
TV-in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
TV tuner integrated
Device has an in-built TV tuner.
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK T900 Black, Silver 33.8 cm (13.3") 1280 x 800 pixels Touchscreen 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Nl heeft 12 proffesionele recensies verzameld voor Fujitsu LIFEBOOK T900 Zwart, Zilver 33,8 cm (13.3") 1280 x 800 Pixels Touchscreen Derde generatie Intel® Core™ i3 2 GB 320 GB Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Fr a recueilli 12 avis d’experts pour Fujitsu LIFEBOOK T900 Noir, Argent 33,8 cm (13.3") 1280 x 800 pixels Écran tactile Intel® Core™ i3 de 3e génération 2 Go 320 Go Windows 7 Professional et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
De hat 12 Expertenmeinungen über Fujitsu LIFEBOOK T900 Schwarz, Silber 33,8 cm (13.3 Zoll) 1280 x 800 Pixel Touchscreen Intel® Core™ i3 der dritten Generation 2 GB 320 GB Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Testseek ha raccolto 12 recensioni da parte di esperti per Fujitsu LIFEBOOK T900 Nero, Argento 33,8 cm (13.3") 1280 x 800 Pixel Touch screen Intel® Core™ i3 di terza generazione 2 GB 320 GB Windows 7 Professional e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Es ha coleccionado 12 opiniones de expertos para Fujitsu LIFEBOOK T900 Negro, Plata 33,8 cm (13.3") 1280 x 800 Pixeles Pantalla táctil 3ª generación de procesadores Intel® Core™ i3 2 GB 320 GB Windows 7 Professional y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Dk har samlet 12 ekspertanmeldelser for Fujitsu LIFEBOOK T900 Sort, Sølv 33,8 cm (13.3") 1280 x 800 pixel Berøringsskærm 3rd gen Intel® Core™ i3 2 GB 320 GB Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:06:35
Se har samlat in 12 experttester för Fujitsu LIFEBOOK T900 Svart, Silver 33,8 cm (13.3") 1280 x 800 pixlar Pekskärm 3:e generationens Intel® Core™ i3 2 GB 320 GB Windows 7 Professional och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
T3.com
Updated:
2015-01-14 09:06:35
Fujitsu has taken all the glamour of multi-touch consumer tablets and repackaged it for the suits. It ain’t cheap and sure don’t look like no iPad but it is ripped with next generation components and a slinky multi-touch screen. As a business model...
Good Tilt and swivel display. Powerful performance. Robust design.
Bad Low battery life. Cost. Bulk.
Bottom line There's a lot of good stuff in the T900, but stacked up against other tablets, it's way too expensive and doesn't cut the mustard.
60%
channelpro.co.uk
Updated:
2015-01-14 09:06:35
An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work. You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that...
0%
alphr.com
Updated:
2015-01-14 09:06:35
You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that the technology is all the rage right now. We’ve reviewed two all-in-one desktops – the Samsung U250 and Asus Ee...
Bottom line An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work...
50%
tweakers.net
Updated:
2015-01-14 09:06:35
Al een tijdje naar een goede nieuwe laptop zitten zoeken en ook naar e-readers zitten kijken.Wanneer de laptop dus beide 'features' kan vervullen is dat erg handig.Mijn oog viel dan ook op de T900 van fujitsu die als convertible wordt geadverteerd. Een...
Good Helemaal wat je van een laptop mag verwachten, Voorzien van versnelling sensoren om de harde schijf uit te schakelen bij vallen, Dual digitizer is het voor mij helemaal, Scherm niet super spiegelend (wel een klein beetje, maar niet glossy)...
Bad Het nadeel van een convertible is dat ik het scharnier deel nooit helemaal vertrouw. Hij ziet er degelijk uit, maar alleen gebruik zal uitwijzen of deze het lang uit zal houden, HDMI / DVI alleen mogelijk met port expander (sub d is wel aanwezig), Hoewel niet voor iedereen noodzakelijk is de meegeleverde documentatie erg sumier.
80%
pcworld.it
Updated:
2015-01-14 09:06:35
E' dedicato agli utenti professionali il nuovo Tablet PC convertibile di Fujitsu basato su architettura Core i di Intel di ultima generazione per garantire prestazioni di buon livello e autonomia elevata. La progettazione della base non differisce di...
Good Per essere un Tablet PC convertibile indirizzato alle aziende un prodotto estremamente veloce, in grado di eseguire ben di pi delle classiche applicazioni da ufficio. Il display touchscreen ottimo e la qualità costruttiva di buon livello. La dotazione per la sicurezza e la protezione dei dati completa.
Bad La presenza di un accelerometro 3D avrebbe consentito la rotazione automatica della visualizzazione del display in funzione del posizionamento del notebook. Non un ultraleggero e ultrasottile.
90%
exler.ru
Updated:
2015-01-14 09:06:35
У меня уже было несколько обзоров мощных дескноутов, несколько обзоров нетбуков и парочка обзоров ультрабуков. При этом остался совершенно неохваченным как минимум еще один сегмент - ноутбуки-трансформеры. Это ноутбуки с сенсорным дисплеем, который...
0%
notebookcheck.net
Updated:
2015-01-14 09:06:35
Konrad Schneid (translated by Vinay Pradhan), 11/23/2011 The Fujitsu Lifebook T901 is the fusion of a classic notebook with a trendy tablet PC. The 13.3 inch model has a lot of power on-board thanks to the Intel Core i7 2620M, the fast SSD storage de...
Good Sturdy case, Various accessories included in delivery, Precise touchscreen, Good battery life, Fast SSD, UMTS module, Matt display, Great viewing angle stability...
Bad Weak speakers, Limited, but existing throttling...
Bottom line Fujitsu Lifebook T901The Lifebook T901 is an improved version of the Lifebook T900. Fujitsu has found the right balance between notebook and tablet PC. The case of the device is very sturdy, and the new hardware of the device can provide high performance...
87%
toptenreviews.com
Updated:
2015-01-14 09:06:35
The Fujitsu LifeBook T900 sports a fast Core i5 processor and the largest screen on our list of tablet PCs at 13.3 inches. Unfortunately, the amount of RAM and the hard drive’s capacity are pretty weak. Plus, its overall size is bulky and it carries a...
Good Largest screen on our list, fast Core i5 processor...
Bad A little bit bulky and expensive; RAM and hard drive capacity are weak.
Bottom line The bigger screen is nice, but the price is too high for weaker overall specs...
88%
computerworld.com
Updated:
2015-01-14 09:06:35
Apple's iPad has gotten off to one of the fastest starts ever for a computer platform, selling a million units in its first month and still going strong. Sure, it's thin, sexy and -- starting at $500 -- relatively affordable, but it's less useful for b...
0%
notebookcheck.net
Updated:
2015-01-14 09:06:35
According to Fujitsu, the Lifebook T900 should be an "extremely versatile, lightweight convertible notebook for professional users". Whether the 13.3 inch model with Arrandale hardware can meet the requirements of such a device, you will find out in t...
Good Excellent input devices, Good screen with wide viewing angles, Good application performance, Extensive accessories, Communications accessories...
Bad HDMI and eSATA is not directly on the case, Emissions...
Bottom line This elegant Lifebook T900 convinced us with its good processing and stability. With the bi-directional swivel hinge it can be easily and quickly transformed from the laptop into a tablet. The touch-screen input is satisfactory in both modes. Those who pr...
84%
pcforalla.idg.se
Updated:
2015-01-14 09:06:35
Datorn är som en uppgraderad och snabbare variant på Fujitsus första dator och den håller måttet. Men touch-faktorn är nästan lika låg här och för att vara värd sin prislapp på 20 000 kronor krävs en köpare med väldigt specifika behov.
60%