Fujitsu logo

Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131694
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows 7 Professional:

LIFEBOOK T5010, 13.3" 1280 x 800 pixel TFT, Intel Core 2 Duo P8700 (2.53GHz, 3MB, 1066MHz), 2GB (1x 2GB) DDR3 1066MHz PC3-8500 SO DIMM RAM, 320GB SATA 5400RPM 2.5" S.M.A.R.T. HDD, UMTS/HSUPA, Gigabit Ethernet, DVD Super Multi, 2kg, Microsoft Windows 7 Professional

Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows 7 Professional:

The ultimate meeting tool – perfect for every business trip
The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting.
The new LIFEBOOK T5010 is a lightweight convertible notebook that comes with a modular bay to enhance your business with the flexibility you need to be 100% productive. The integrated 3G/UMTS option gives you the freedom to work wherever you want

The brilliant 33.8 cm (13.3-inch) TFT display with active digitizer guarantees comfortable working. Enjoy the advantages of flexible pen-based entries, such as automatic handwriting recognition and many other special features that only a Convertible Notebook can offer.

3G/UMTS
Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, modem and optional embedded 3G/ UMTS the LIFEBOOK T5010 is the perfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

OUTSTANDING MOBILE- DESIGN
With a robust and reliable housing the LIFEBOOK T5010 is the perfect companion on your business trip. Thanks to the high quality hinge and the magnesium lid your mobile working is prepared for every kind of situation – inside and outside the office. Slot a second battery into the modular bay and enjoy the freedom of a battery charger one business day long.

SPECIAL FEATURES LIFEBOOK T5010
-Intel® Centrino® with vPro™ technology with Intel® Core™2 Duo processor.
-genuine Windows Vista® Business.
-Advanced Theft Protection.
-Computrace® enabled BIOS.
-3G/ UMTS (HSDPA, HSUPA), Wi-Fi certified WLAN, Bluetooth.
-Fully featured powerful notebook and tablet PC in one device.
-33.8 cm (13.3-inch) display at just 2.0 kg.
-Bi-directional rotatable display.
-SmartCard reader controller and TPM module.

Short summary description Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows 7 Professional:

Fujitsu LIFEBOOK T5010, Intel® Core™2 Duo, 2.53 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows 7 Professional:

Fujitsu LIFEBOOK T5010. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Weight: 2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.