location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook T4410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T4410MF041GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Silver
  • - Intel® Core™2 Duo T5870 2 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 4 GB 1066 MHz
  • - DVD Super Multi
  • - Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 7 Professional
Long product name Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver :
The long product name of Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeBook T4410 - Intel Core 2 Duo T5870 (2.0 GHz), 4096MB DDR3, 160GB SATA HDD, 12.1" TFT WXGA, 1280 x 800, 1.3MP, VGA, HDMI, 3x USB 2.0, IEEE 1394, SIM card slot, Gigabit Ethernet, IEEE 802.11 b/g/n, Bluetooth 2.1 + EDR, Windows 7 Professional, 1.79kg
More>>>
Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver:
The official description of Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working:
The LIFEBOOK T4410 offers all the benefits of an ultraportable Convertible with multiple touch capability. Scroll through documents, zoom into graphics or move files and folders – all with your fingertip. Working with a notebook has never been more intuitive and easier. Enjoy the advantages of flexible and accurate pen based data input. Like handwriting recognition and lots of additional features, that only a convertible notebook offers. In addition the LIFEBOOK T4410 offers best connectivity with embedded 3G/UMTS, highest reliability and highest security with the integrated fingerprint sensor , TPM module and Computrace enabled BIOS. Enhance your flexibility on the move with the modular bay and back up your data on a second hard disk drive or stay productive with the second battery.

Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, modem and optional embedded 3G/ UMTS the LIFEBOOK T4410 is the perfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

Flexible Working
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business. Back in the office, you can attach the LIFEBOOK T4410 to your port replicator and continue working without plugging in any cables.

Short summary description Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LifeBook T4410, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows 7 Professional

Long summary description Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LifeBook T4410. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.79 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Swivel)
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5870
Processor cores
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
Memory
Internal memory *
4 GB
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
GPS (satellite)
No
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Keyboard number of keys
85
Software
Trial software
Symantec Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor package size
35 x 35 mm
Processor code
SLAZR
Embedded options available
No
Processor ARK ID
37034
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6 h
Power
Battery life with optional 2nd battery
9 h
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
120 - 230 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB, cUL, FCC, HCT/HCL, RoHS, ENERGY STAR 5.0, WEEE, EPEAT
Weight & dimensions
Weight *
1.79 kg
Video
External video modes refresh rate (max)
85 Hz
Other features
Wireless technology
IEEE 802.11 b/g/n
Dimensions (WxDxH)
297 x 233 x 36.4 mm
Display
TFT
Compatible operating systems
Windows Vista/XP
HDD user password
Yes
Graphics card
GMA 4500MHD
Main camera resolution (numeric)
1.3 MP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:10:13
Uk has collected 19 expert reviews for Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-17 11:10:10
Fujitsu's T-series notebooks are convertible Tablet PCs, with twist-and-swivel displays. The 12.1in. T4410 is relatively small and light, although we still wonder if it's too chunky to hold in the crook of an arm, tablet-style, for extended periods. Th...
Good Dualmode (finger/stylus) touchscreen, Small footprint, Good battery life, Good keyboard, Good connectivity options...
Bad On the heavy side, Webcam software could be more businesslike...
Bottom line If you're in the market for a Tablet PC, take a look at Fujitsu's Lifebook T4410. Some will find it a little heavy, but the dual-mode (finger/stylus) touch-screen is a real advantage, battery life is good and there are plenty of connectivity options. S...
78%
techradar.com
Updated:
2011-08-17 11:10:10
As one of the first manufacturers to release a convertible tablet into the market, Fujitsu's Lifebook T4410 is its latest effort. Strong usability and features are sadly hampered by a lack of software support, however. Like the HP TouchSmart tm2-1010ea...
Good Performance, Sensitive touch input, Stylus, Rotating screen...
Bad Hard drive size, Bundled software, Integrated graphics...
60%
pocket-lint.com
Updated:
2011-08-17 11:10:11
The iPad is not the only tablet. Of course, Microsoft had invested in a touchscreen laptop interface way before Apple did, it just never took off. Maybe now the iPad is rolling out, interest in Windows touchscreens will flourish. Mind you, at £999, th...
Good Great multi-touch screen, good keyboard...
Bad Heavy, bland-looking machine with (beyond the Tablet) unexceptional specs...
Bottom line Strong touchscreen chops make up for otherwise average capabilities in a chunky, sometimes clunky, machine Key specs3.5mm jack, Bluetooth, Ethernet, ExpressCard 34, Fingerprint scanner, HDMI, Li-ion battery, MemoryStick, SD, SDHC, Touchscreen, USB, Wi-...
60%
itpro.co.uk
Updated:
2011-08-17 11:10:11
We’ve seen a handful of Lifebooks in the past, but this is the first time we’ve seen a tablet PC from Fujitsu’s extensive business range – and, thanks to the release of Windows 7, it could finally be the right time to invest in one of these touch screen machines...
Bottom line A decent multi-touch tablet attached to a reasonable laptop - albeit with suspect build quality - this cheaper configuration T4410 is worth considering against a range of £1,000-plus competitors. If you want to spend extra cash for a 3G modem or any...
67%
v3.co.uk
Updated:
2011-08-17 11:10:11
MORE: click here to see our video review of the Fujitsu Lifebook T4410 The Fujitsu Lifebook T4410 is a cross between a tablet PC, one with only a touch-sensitive screen for control, and a standard laptop. It has a full keyboard, but the screen can be s...
Good Decent processor and lots of memory; excellent features...
Bad High price; small screen; poor battery life...
Bottom line An expensive laptop, but one that’s brimming with features Good points Decent processor and lots of memory; excellent features Bad points High price; small screen; poor battery life...
80%
computeractive.co.uk
Updated:
2011-08-17 11:10:11
MORE: click here to see our video review of the Fujitsu Lifebook T4410 The Fujitsu Lifebook T4410 is a cross between a tablet PC, one with only a touch-sensitive screen for control, and a standard laptop. It has a full keyboard, but the screen can be s...
Good Decent processor and lots of memory; excellent features...
Bad High price; small screen; poor battery life...
Bottom line An expensive laptop, but one that’s brimming with features...
80%
pcadvisor.co.uk
Updated:
2011-08-17 11:10:12
Product Code: VFY:T4410MF011GB Fujitsu's LifeBook line has produced some impressive contenders among tablet PCs, and the Fujitsu LifeBook T4410 rates as a solid and versatile performer for business users. With a glut of multitouch-friendly tablets (...
Bottom line The Fujitsu LifeBook T4410 is a bit too large, but delivers performance on a par with standard laptops while offering superior functionality through its stylus-friendly touchscreen. Until Fujitsu (or a competitor) offers a convertible laptop that stra...
80%
infoworld.com
Updated:
2011-08-17 11:10:09
It isn't especially light or attractive, but the business-friendly T4410 offers strong performance in a multitouch-ready, convertible package.
0%
hardwarecentral.com
Updated:
2011-08-17 11:10:11
iPad? Please. Long before Apple's new tablet was a gleam in Steve Jobs's eye -- even before Bill Gates told us in 2002 that the Tablet PC was destined to replace the notebook computer -- was on the front lines of tablet computing, primarily in place...
80%
Ruggedpcreview.com
Updated:
2011-08-17 11:10:12
On October 19, 2009, Fujitsu introduced the Windows 7-powered LifeBook T4410 Tablet PC as an affordably priced notebook convertible, i.e. a computer that can be used both as a standard laptop but also as a Tablet PC slate. To go from one to the other...
0%
techworld.com
Updated:
2011-08-17 11:10:12
With a glut of multitouch-friendly tablets (including the vaunted Apple iPad) promising to revolutionise the way we compute, it's easy to forget that convertible laptops have been around for a while now. The Fujitsu LifeBook T4410 may not match the lo...
Bottom line The Fujitsu LifeBook T4410 is a bit too large, but delivers performance on a par with standard laptops while offering superior functionality through its stylus-friendly touchscreen. Until Fujitsu (or a competitor) offers a convertible laptop that stra...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 11:10:12
Fujitsu's LifeBook line has produced some impressive contenders among tablet PCs, and the Fujitsu LifeBook T4410 rates as a solid and versatile performer for business users. With a glut of multitouch-friendly tablets (including the vaunted Apple iPad)...
Good Sturdy chassis, Strong multitouch functionality...
Bad Too heavy to tote for long...
Bottom line It isn't especially light or attractive, but the business-friendly T4410 offers strong performance in a multitouch-ready, convertible package...
70%
itp.net
Updated:
2011-08-17 11:10:12
The LifeBook T4410 comes from Fujitsu Technology Solutions' (FTS) Tablet PC range and the company claims it offers ‘all the benefits of an ultra-portable with multiple touch capability'. Fujitsu also says the notebook aims to make users more productive...
Bottom line The LifeBook T4410 is a solid machine offering fully-fledged touchscreen functions, decent battery life and healthy application performance...
80%
Laptopmag.com
Updated:
2011-08-17 11:10:13
Fujitsu has long been the leader in Tablet PCs, but it has trailed the competition in implementing multitouch on its slates and convertibles. The LifeBook T4410, aimed at business users, makes up for lost time with a smooth Windows 7 touch experience—o...
Good Excellent multitouch experience, Strong performance, Spill-resistant keyboard, Good webcam, Three-year warranty...
Bad Small hard drive for the price, Plain design...
Bottom line This affordable tablet offers an excellent multitouch experience and strong performance.
70%
toptenreviews.com
Updated:
2011-10-21 12:53:23
The Fujitsu LifeBook T4410 tablet PC has just about all the common features found amongst similar models on our list, but some of those features are rather weak, such as the amount of RAM and hard drive space, and an Intel Core 2 Duo processor instead...
Good Affordable model with a 3year warranty...
Bad Weak technical specifications compared to similar models.
Bottom line A decent system at a good price, despite its weak specs...
88%
Country Distributor
United Kingdom 1 distributor(s)