location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX200 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2006SX030DE/M1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:10:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2008
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 12 GB 1333 MHz DDR3-SDRAM 3 x 4
  • - 600 GB DVD-ROM
  • - Tower (5U) 800 W
Warranty: 3 years
Long product name Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008 :
The long product name of Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TX200 S6 - Intel Xeon E5620 (12M Cache, 2.40 GHz, 5.86 GT/s), 12GB DDR3, 600GB HDD SAS, DVD-ROM, Gigabit Ethernet, Black, 36000g, Windows Sever 2008 R2 standard
More>>>
Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008:
The official description of Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Well-balanced price-performance
The PRIMERGY TX200 S6 is a perfect server for small or decentralized infrastructures in an attractive family design. The PRIMERGY TX200 S6 offers expandability, energy efficiency and dual processor performance.

With up to 16 2.5” hard disks, you can save on an external storage unit.
The high energy efficiency minimizes costs. Moreover, a maximum of 96GB of RAM, redundancy features, and dual-processor performance allow you to make a great start into virtualization. The PRIMERGY TX200 S6 also lends itself as a departmental, email or web server. A tower to rack conversion kit protects your investment’s lifetime. This great system strikes the right balance between price and performance.

Intel® Xeon® processor 5600 Series with up to 6 core operation (up to 12 threads per socket with
Hyper Threading), 12 MB shared cache, Internal Memory Management Unit (3 channels of DDR3 memory) and Intel® Turbo Boost Optimization.

Higher overall productivity with leading-edge technology and the performance of up to two
processors!

Up to 96GB RAM configurable in independent, mirrored, spare or performance modes.

Plenty of memory configurable to suit your every need: file, print, database or virtualization server.

Hot-plug power supply with 92% efficiency (85% efficiency for standard power supply).

Save energy costs and minimize the environmental impact.

Up to 4 (6 optional) 3,5” hard disks or 8 (16 optional) 2,5” SAS or SATA hard disk drives and 6
expansion slots (4 PCIe Gen 2, 1 PCIe, 1 PCI).

Choose among a range of expansion variables to suit your budget and requirements.

Hot-plug hard disks (standard), hot-plug redundant power supply unit (optional), redundant fans
(optional), ServerView Local Service Panel (LSP) (optional).

Tailor made availability, offering the security level you need.

Short summary description Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008:
This short summary of the Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S6, 2.4 GHz, E5620, 12 GB, DDR3-SDRAM, 600 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S6 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 12 GB DDR3-SDRAM 800 W Windows Server 2008 based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 4 GB. Total storage capacity: 600 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 800 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2008. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor frequency *
2.4 GHz
Processor boost frequency
2.66 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
18
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
12 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory
98304 MB
Memory slots
12x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
3 x 4 GB
Maximum internal memory *
96 GB
Storage
Maximum storage capacity *
8 TB
Total storage capacity *
600 GB
Number of HDDs installed
2
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1
Hot-Plug support
Yes
Hot-swap
Yes
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
3
PCI Express x8 slots
1
Expansion slots
PCI Express slots version
2.0
Design
Chassis type *
Tower (5U)
Performance
Noise level
36 dB
Software
Operating system installed *
Windows Server 2008
Compatible operating systems *
Windows Server 2008 R2 Windows Server 2003 R2 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware Infrastructure VMware vSphere 4.1 Note: Support of other Linux
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47925
Power
Power supply type
AC
Number of power supply units
1
Power requirements
100-240V
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Power supply input frequency
47 - 63 Hz
Power consumption (typical)
685 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
CE, FCC, RoHS, CB, WEEE
Weight & dimensions
Width
205 mm
Depth
584 mm
Height
444 mm
Weight
36 kg
Other features
Disk array controller
ICH10R
Motherboard manufacturer
D 2799
Supported data transfer rates
10/100/1000 Mbit/s
Data transfer rate
1 Gbit/s
Fibre Channel
Yes