Fujitsu logo

Fujitsu PRIMERGY TX200 S4 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 700 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74012
Info modified on:
19 Jul 2024, 20:16:27
Long product name Fujitsu PRIMERGY TX200 S4 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 700 W:

PRIMERGY TX200 S4, 5U, 1 x Quad-Core Xeon E5420 / 2.5 GHz, RAM 2 GB, SAS, DVD

Fujitsu PRIMERGY TX200 S4 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 700 W:

Flexible expansion options are the key to placing new or larger workloads on your server. This applies not only to physical capacity, such as the number of disk drives, advanced data protection schemes, or I/O connectivity; in particular consideration of the transition to 64-bit computing and virtualization is a must in today’s technology purchase decisions.

The PRIMERGY TX200 S4 uses a completely new housing and is a perfect match for these requirements, providing you with a previously unreached cost-efficient standard. TX200 is a failsafe operation platform for your application stacks, with standards such as disk mirroring for SAS and SATA, hot-plug disks, SDDC and hot-spare memory and the “Cool-safe™” innovative air flow system design. Expandability is covering for heavy workload: up to 24 GB FBD667 memory, up to 8 (16) 2.5-inch SAS hard disk drives, and 7 (6) free PCI slots for heavy I/O requirements. Your business can rely on this solution!
In addition, further options – such as extended RAID functions, clustering options and redundancy for power supplies and fans – tailor these standards to your individual safety needs.

Short summary description Fujitsu PRIMERGY TX200 S4 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 700 W:

Fujitsu PRIMERGY TX200 S4, 2.5 GHz, E5420, 2 GB, DDR2-SDRAM, 0 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX200 S4 server 0 GB Tower (5U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 700 W:

Fujitsu PRIMERGY TX200 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.5 GHz, Processor model: E5420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 700 W. Chassis type: Tower (5U)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.