location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX150 S7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1507SX030DE/M1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:54:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2008
  • - Intel® Xeon® 3000 Sequence X3430 2.4 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 2 x 2
  • - 750 GB DVD-RW
  • - Tower (5U) 350 W
Warranty: 1 Year
Long product name Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008 :
The long product name of Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX150 S7, Intel Xeon X3430 (2.40 GHz, 4C/4T, TLC: 8 MB), 4GB (2x 2GB) DDR3-1333MHz ECC RAM, 3x250GB SATA 7.2k 3.5" HDD (max. 4), DVD-RW, Gigabit Ethernet, Tower 5U + Windows Server 2008 R2 Standard
More>>>
Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008:
The official description of Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The one-processor tower server - maximized!
The PRIMERGY TX150 S7: the right system for SMEs or non-mission-critical decentralized infrastructures where the main focus is on expandability and availability. These come from the 6 expansion slots (5 of which PCIe Gen 2) and up to 8x 2.5” hot-plug hard disks.

Increase the system’s availability and energy efficiency through the use of optional redundant power supplies boasting up to 89% energy efficiency. The TX150 S7 also offers up to the latest generation Intel® Xeon® processor 3400 series single processor platform, delivering excellent energy-efficient performance at an attractive price. Get real server performance in an Intel® Xeon®-based server. The PRIMERGY TX150 S7: the one processor tower server – maximized!

Key features
- By combining the latest Intel® mono-processor platform and SAS 2.0 hard disks with Fujitsu's engineering, you can get great performance with low energy consumption.
- Hot plug hard disks: choose between max. 4x 3.5 or max. 8x 2.5". Power supply units: choose between standard or redundant.
- Up to 32GB of RAM and 6 expansion slots (5 of which second generation PCIe slots)
- The PRIMERGY TX150 S7 can be integrated into a rack infrastructure with the tower to rack conversion kit
- The green touch points, the system ID card and the customer self-service module make servicing the TX150 S7 easier

Benefits
- High performance and energy efficiency
- High availability options to suit your business
- High expandability - the TX150 S7 grows with your business
- High versatility - increases your investment's lifetime
- High serviceability - saves your time

Short summary description Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008:
This short summary of the Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S7, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 750 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008 based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S7. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 750 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Operating system installed: Windows Server 2008. Chassis type: Tower (5U)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:39:24
Uk has collected 1 expert review for Fujitsu PRIMERGY TX150 S7 server 750 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Server 2008 and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:39:24
Fujitsu's latest pedestal server may be an entry-level solution for SMBs but it packs in a hardware specification that many larger businesses wouldn't turn their nose up at. Energy efficiency is a high priority. The Primergy TX150 S7 sports the latest...
Bottom line A well built, quiet entry-level server packing a mean specification and plenty of expansion options...
83%