Fujitsu logo

Fujitsu PRIMERGY TX150 S6 server 0 GB Rack (5U) Intel® Xeon® 3065 2.33 GHz 1 GB DDR2-SDRAM 232 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83196
Info modified on:
19 Jul 2024, 20:11:45
Short summary description Fujitsu PRIMERGY TX150 S6 server 0 GB Rack (5U) Intel® Xeon® 3065 2.33 GHz 1 GB DDR2-SDRAM 232 W:

Fujitsu PRIMERGY TX150 S6, 2.33 GHz, 3065, 1 GB, DDR2-SDRAM, 0 GB, Rack (5U)

Long summary description Fujitsu PRIMERGY TX150 S6 server 0 GB Rack (5U) Intel® Xeon® 3065 2.33 GHz 1 GB DDR2-SDRAM 232 W:

Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz, Processor model: 3065. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 232 W. Chassis type: Rack (5U)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.