Fujitsu PRIMERGY TX150S6, 2.13 GHz, 4 GB, DDR2-SDRAM, 750 GB, 350 W, Tower
Fujitsu PRIMERGY TX150S6. Processor family: Intel® Xeon®, Processor frequency: 2.13 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 750 GB, HDD size: 3.5", HDD interface: Serial ATA. Power supply: 350 W. Chassis type: Tower