Fujitsu logo

Fujitsu PRIMERGY TX150S6 server 219 GB Tower Intel® Xeon® 3065 2.33 GHz 2 GB DDR-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32904
Info modified on:
19 Jul 2024, 20:11:44
Short summary description Fujitsu PRIMERGY TX150S6 server 219 GB Tower Intel® Xeon® 3065 2.33 GHz 2 GB DDR-SDRAM 350 W:

Fujitsu PRIMERGY TX150S6, 2.33 GHz, 3065, 2 GB, DDR-SDRAM, 219 GB, Tower

Long summary description Fujitsu PRIMERGY TX150S6 server 219 GB Tower Intel® Xeon® 3065 2.33 GHz 2 GB DDR-SDRAM 350 W:

Fujitsu PRIMERGY TX150S6. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz, Processor model: 3065. Internal memory: 2 GB, Internal memory type: DDR-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 219 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 350 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.