location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX140 S1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX140 S1p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1401SXG10IN/M4
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM
  • - DVD-RW
  • - Tower (5U) 300 W
Long product name Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W :
The long product name of Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX140 S1p, Intel Xeon E3-1265LV2 (4C/8T, 2.5GHz, 3.5GHz Turbo, 8MB, 5GT/s), 4GB DDR3 ECC 1600MHz PC3-12800 DIMM RAM, No HDD, Gigabit Ethernet, DVD-RW + Microsoft Windows Small Business Server 2011 Essentials
More>>>
Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W:
The official description of Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY TX140 S1p: the expandable SME all-rounder. It is ideal for SME or branch customers looking for a classic file, print, mail, or database server, with high scalability, Intel® Xeon® E3 series-based performance, and optional redundant power supplies. Storing up to 12 TB, and offering an optional rack conversion kit, the TX140 S1p is an attractive long-term investment.

Features
- The Intel® Xeon® processor E3 family-based platform and Fujitsu's engineering capabilities give you excellent performance with low energy consumption.
- Up to 12 TB of storage possible.
- 2x 1Gigabit LAN as standard and 3.5-inch (max. 4) or 2.5-inch (max. 8) hot-plug hard disks.
- Optional tower to rack conversion kit and extensive connectivity options.

Benefits
- High performance and energy efficiency.
- Whatever you need you can store it: databases, pictures, large files... storage - no problem!
- High availability to keep your business going - non-stop!
- The TX140 S1p grows as your company grows, making it an excellent long-term investment.

Short summary description Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX140 S1p, 2.5 GHz, E3-1265LV2, 4 GB, DDR3-SDRAM, 300 W, Tower (5U)

Long summary description Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX140 S1p server Tower (5U) Intel® Xeon® E3 V2 Family E3-1265LV2 2.5 GHz 4 GB DDR3-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX140 S1p. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 2.5 GHz, Processor model: E3-1265LV2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 300 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V2 Family
Processor model *
E3-1265LV2
Processor frequency *
2.5 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C202
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
45 W
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor socket
LGA 1155 (Socket H2)
Processor lithography
-, 22
Processor threads
8
Processor operating modes
64-bit
Stepping
E1
FSB Parity
No
Bus type
DMI
Processor codename
Ivy Bridge
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
PCI Express configurations
1x16+1x4, 1x8+3x4, 2x8+1x4
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR0PB
Embedded options available
No
Processor series
Intel Xeon E3-1200 v2
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1600 MHz
Maximum internal memory *
32 GB
Storage
Maximum storage capacity *
12 TB
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
8
RAID support *
Yes
RAID levels
0, 1, 10
Hot-swap
Yes
Optical drive type *
DVD-RW
Internal drive bays
8x 2.5"
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics P4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
Network
Wi-Fi
No
Bluetooth
No
Networking features
Gigabit Ethernet
Wake-on-LAN ready
Yes
LAN controller
Intel® 82574L, Intel® 82579LM
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
FireWire 800
No
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower (5U)
Rack mounting
Yes
Performance
Remote administration
iRMC S2
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Hyper-V Server 2012, Microsoft Windows Server 2012 Datacenter, Microsoft Windows Server 2012 Standard, Microsoft Windows Server 2012 Foundation, Microsoft Windows Storage Server 2012 Standard, Microsoft Hyper-V Server 2008 R2, Microsoft Windows Server 2008 R2 Datacenter, Microsoft Windows Server 2008 R2 Enterprise, Microsoft Windows Server 2008 R2 Standard, Microsoft Windows Server 2008 R2 Foundation, Microsoft Windows Web Server 2008 R2, Microsoft Windows Small Business Server Essentials 2011, Microsoft Windows Small Business Server 2011, Premium Add-On, Microsoft Windows Small Business Server Standard 2011, Microsoft Windows Server 2008 Datacenter, Microsoft Windows Server 2008 Enterprise, Microsoft Windows Server 2008, Standard, Microsoft Windows Web Server 2008, Novell SUSE Linux Enterprise Server 11, Novell SUSE Linux Enterprise Server 10, Red Hat Enterprise Linux 6, Red Hat Enterprise Linux 5
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Clear Video Technology
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
65728
Power
Power supply type
AC/DC
Number of power supply units
1
Power requirements
AC 100 - 240V@47/63Hz
Redundant power supply (RPS) support *
Yes
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
CE A, CSA us, ULc/us, FCC A, CB, RoHS, WEEE, VCCI GOST-R, KC, CCC, C-Tick, BSMI
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
205 mm
Depth
584 mm
Height
444 mm
Weight
28 kg
Other features
Ventilation fan(s)
1