location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX1330 M2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1330 M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1332SC010IN S26361-F2567-D423 S2636
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2012 R2 Standard
  • - Intel® Xeon® E3 v5 E3-1220V5 3 GHz
  • - 8 GB 2133 MHz DDR4-SDRAM 1 x 8
  • - DVD Super Multi
  • - Tower 300 W
Long product name Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard :
The long product name of Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TX1330 M2, Tower, Intel C236, Intel Xeon E3-1220v5, 8GB DDR4-2133MHz, 4 x 3.5" Hot-Swap SAS/SATA, 1x DVD Super Mult, Windows Server 2012 R2 Standard
More>>>
Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard:
The official description of Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Server PRIMERGY TX1330 M2 is the ideal robust, expandable, and cost-efficient server for SMBs or branch offices. It not only scores with the best Intel® Xeon® E3 family performance and great expandability thanks to many hot-plug hard disks, but also with its optional redundancy features and full server management support.

Short summary description Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard:
This short summary of the Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1330 M2, 3 GHz, E3-1220V5, 8 GB, DDR4-SDRAM, 300 W, Tower

Long summary description Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1330 M2. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5/3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 300 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2012 R2 Standard. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1220V5
Processor frequency *
3 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C236
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Processor codename
Skylake
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LG
Scalability
1S
Embedded options available
No
Graphics & IMC lithography
14 nm
Processor series
Intel Xeon E3-1200 v5
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
HDD size
2.5/3.5"
Number of HDDs supported
4
Supported HDD sizes
2.5, 3.5"
RAID levels
0, 1, 10
Hot-Plug support
Yes
Optical drive type *
DVD Super Multi
Graphics
On-board graphics card
No
Network
LAN controller
Intel i210
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
VGA (D-Sub) ports quantity
1
Ports & interfaces
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower
Performance
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
Windows Server 2012 R2 Standard
Compatible operating systems *
Windows Server 2008, 2012/R2 Hyper-V Server SUSE Linux Enterprise Server 11 Red Hat Enterprise Linux 5/6
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel® Smart Cache
Yes
Intel QuickPath Interconnect
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel HD Graphics
No
Intel FDI Technology
No
Processor ARK ID
88172
Power
Redundant power supply (RPS) support *
Yes
Power supply *
300 W
Number of redundant power supplies supported
2
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
177 mm
Depth
560 mm
Height
455 mm
Other features
Integrated LAN
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:23:29
Uk has collected 1 expert review for Fujitsu PRIMERGY TX1330 M2 server Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 300 W Windows Server 2012 R2 Standard and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2018-06-01 07:23:29
SMBs that want an affordable tower server with some innovative features will find Fujitsu's Server Primergy TX1330 M2 could be the perfect fit. Despite its modest dimensions, the TX1330 M2 has an impressive expansion potential and Fujitsu's integrated ba...
Good Excellent value, Huge storage potential, Quiet, Smart internal UPS, Good server management software...
Bad No embedded OS deployment tools...
Bottom line The TX1330 M2 is great choice for SMBs as this tower server has room to expand with demand plus integral power protection. What's more, it's very good value, too...
100%