location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX1310 M1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1310 M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1311SP010DE S26361-F2567-D423 S2636
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2012 R2 Standard
  • - Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - 1 TB DVD Super Multi
  • - Tower 250 W
Long product name Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard :
The long product name of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX1310 M1 1TB (2 x 500GB), Intel C226, Intel Xeon E3-1226v3, 4GB DDR3 1600MHz, 4 x 3.5" SATA, Dual Gigabit, Tower, Windows Server 2012 R2 Standard
More>>>
Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard:
The official description of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu PRIMERGY TX1310 M1 is the ideal first server for small and medium-sized businesses. With plenty of RAM and Intel® Xeon® processor support it offers more than enough performance for all classic server tasks, such as file, print, web or office applications.

Short summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard:
This short summary of the Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1310 M1, 3.3 GHz, E3-1226V3, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1310 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.3 GHz, Processor model: E3-1226V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Operating system installed: Windows Server 2012 R2 Standard. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1226V3
Processor frequency *
3.3 GHz
Processor boost frequency
3.7 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C226
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
84 W
Processor cache type
Smart Cache
System bus rate
5 GT/s
Maximum number of SMP processors
1
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
4
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Thermal solution specification
PCG 2013D
Graphics & IMC lithography
22 nm
Processor series
Intel Xeon E3-1200 v3
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Supported HDD sizes
3.5"
RAID support *
Yes
RAID levels
0, 1, 10
Optical drive type *
DVD Super Multi
Supported storage drive interfaces
Serial ATA III
Card reader integrated
No
Graphics
Discrete graphics card
No
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics P4600
On-board graphics card burst frequency
350 MHz
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2
Number of execution units
20
Number of displays supported (on-board graphics)
3
Network
LAN controller
Intel I210, Intel® I217
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Tower
Software
Operating system installed *
Windows Server 2012 R2 Standard
Compatible operating systems *
Windows Server 2008, 2012/R2 Hyper-V Server SUSE Linux Enterprise Server 11 Red Hat Enterprise Linux 5/6
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel I/O Acceleration Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
80917
Power
Redundant power supply (RPS) support *
No
Power supply *
250 W
Number of main power supplies
1
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
175 mm
Depth
419 mm
Height
395 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-05-03 04:40:43
Uk has collected 1 expert review for Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2012 R2 Standard but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techworld.com
Updated:
2018-05-03 04:40:43
Can any more be said about small business servers these days? Normally we'd say not, but Fujitsu's Xeon E3-1226-equipped Primergy dumped itself on our testing desk with a startling price tag of only £499 ( £349 on promotion at eBuyer inc VAT) piquing our...
0%