location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX1310 M1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1310 M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1311SC150IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026720687
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium G G3420 3.2 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM
  • - 1 TB
  • - Tower 250 W
Warranty: 1 year
Long product name Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W :
The long product name of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3420 (3M Cache, 3.2 GHz), Intel HD Graphics, 1x 1TB SATA 7200 rpm HDD, 4GB DDR3, USB 3.0, Gigabit Ethernet, Tower, 150W, NoOS
More>>>
Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W:
The official description of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu PRIMERGY TX1310 M1 is the ideal first server for small and medium-sized businesses. With plenty of RAM and Intel® Xeon® processor support it offers more than enough performance for all classic server tasks, such as file, print, web or office applications.

Features
- Intel® Xeon® E3-1200 v3 product family with up to 4 cores.
- Up to 32 GB ECC memory (4 DIMMs) and 4 PCIe slots.
- Up to 4x 3.5-inch non-hot plug SATA storage drives and support for RDX backup devices.
- 4 PCIe Gen2/3 slots for e.g. additional LAN or graphics cards.
- 2x onboard Gigabit LAN.
- Error-correcting code (ECC) memory.
- Low noise emissions through optimized air flow and Fujitsu's Cool-Safe© technology.
- Compact chassis.
- Screwless chassis and "Easy Rails" for hard disks.

Benefits
- Provides more than enough performance for small and medium-sized businesses.
- Ideal for all classic server tasks, such as file, print, web or office applications.
- High storage capacity for even larger file sets in combination with professional data backup.
- Supports special solutions like control or telephone systems.
- Redundant LAN connection for higher reliability.
- Data safety like in high-end server systems.
- Silent operation for use in offices or showrooms.
- So small and silent that it might even be placed under desks.
- Easy, fast and comfortable access to the interior of the server, the hard disks and the PCI slots.

Short summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W:
This short summary of the Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1310 M1, 3.2 GHz, G3420, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel Pentium G G3420 3.2 GHz 4 GB DDR3-SDRAM 250 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1310 M1. Processor family: Intel Pentium G, Processor frequency: 3.2 GHz, Processor model: G3420. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3420
Processor frequency *
3.2 GHz
Processor cores
2
Processor cache
3 MB
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
54, 53
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
C0
Bus type
QPI
Processor codename
Haswell
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1NB
Scalability
1S
Embedded options available
Yes
Thermal solution specification
PCG 2013C
Graphics & IMC lithography
22 nm
Processor series
Intel Pentium G3000 series for Desktop
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
1600 MHz
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1, 10
Internal drive bays
4
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card OpenGL version
4.3
On-board graphics card DirectX version
11.1
Number of displays supported (on-board graphics)
3
Network
LAN controller
Intel I210, Intel® I217
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Tower
Performance
Noise level
24 dB
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Hyper-V Server 2012 R2, Microsoft Windows Server 2012 R2 Datacenter, Microsoft Windows Server 2012 R2 Standard, Microsoft Windows Server 2012 R2 Essentials, Microsoft Windows Server 2012 R2 Foundation, Microsoft Windows Storage Server 2012 R2 Standard, Microsoft Hyper-V Server 2012, Microsoft Windows Server 2012 Datacenter, Microsoft Windows Server 2012 Standard, Microsoft Windows Server 2012 Essentials, Microsoft Windows Server 2012 Foundation, Microsoft Windows Storage Server 2012 Standard, Microsoft Hyper-V™ Server 2008 R2, Microsoft Windows Server 2008 R2 Datacenter, Microsoft Windows Server 2008 R2 Enterprise, Microsoft Windows Server 2008 R2 Standard, Microsoft Windows Server 2008 R2 Foundation, Red Hat Enterprise Linux 7, Red Hat Enterprise Linux 6, Red Hat Enterprise Linux 5
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
77775
Power
Redundant power supply (RPS) support *
No
Power supply *
250 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CB, RoHS, WEEE, GS, CE A, CSA us, ULc/us, FCC A, VCCI A, KC, C-Tick
Weight & dimensions
Width
175 mm
Depth
419 mm
Height
395 mm
Weight
14 kg