Fujitsu PRIMERGY TX100 S2, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 1.02 TB, Mini Tower
Fujitsu PRIMERGY TX100 S2. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 1.02 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 250 W. Operating system installed: Windows Server 2008. Chassis type: Mini Tower