location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX100 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1002SX030IN/M1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:54:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2008
  • - Intel® Xeon® 3000 Sequence X3430 2.4 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 2 x 2
  • - 1 TB DVD-RW
  • - Tower 250 W
Warranty: 1 Year
Long product name Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008 :
The long product name of Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX100 S2, Intel Xeon X3430 (2.40 GHz, 4C/4T, TLC: 8 MB), 4GB (2x 2GB) DDR3-1333MHz ECC RAM, 2x 500GB SATA 3.5" HDD (max. 4), DVD-RW, Gigabit Ethernet, Tower + Windows Server 2008 R2 Standard
More>>>
Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008:
The official description of Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enter the world of servers – now with 0-Watt power consumption
PRIMERGY TX100 S2: enter the world of servers. It is the perfect system for SMEs looking to centralize their IT infrastructure, and offers a great price-performance ratio. Moreover, the TX100 S2 is incredibly silent making it an excellent choice for any office environment. With its revolutionary 0-Watt functionality in off-mode and an 88% efficient power supply unit, the TX100 S2 minimizes costs and the environmental impact. The use of data security features such as ECC memory and optional RAID 5/6 ensures around-the-clock reliability. Finally, the TX100 S2 offers a choice of Intel® processors suited to the needs of SMEs. Step into the world of PRIMERGY servers.

Key features
- The wide array of configurable processors, up to Intel® Xeon® Processor 3400 series, plus a range of budget options, make the PRIMERGY TX100 S2 an excellent first server for SMEs
- 0-Watt power consumption in off-mode and power supply unit (PSU) with 88% energy efficiency
- Low noise levels
- Server reliability and security thanks to the use of components such as Intel® 3420 server chipset, ECC memory, optional Trusted Platform Module (TPM) and optional SATA RAID 5/6
- Available with two different base units with either a maximum of either 2 or 4 hard disks.

Benefits
- Great price-performance ratio
- Benefit from Fujitsu's pioneering experience in Green IT - save money and minimize environmental impact
- Effective air flow design ensures a silent system for an ergonomic working environment.
- Keep business processes going - 24x7
- Flexibility

Short summary description Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008:
This short summary of the Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX100 S2, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008:
This is an auto-generated long summary of Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008 based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX100 S2. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 250 W. Operating system installed: Windows Server 2008. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3430
Processor frequency *
2.4 GHz
Processor boost frequency
2.8 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 3420
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Maximum number of SMP processors
1
Processor socket
LGA 1156 (Socket H)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
DMI
Processor codename
Lynnfield
Tcase
72.7 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLJ
Physical Address Extension (PAE)
36 bit
Embedded options available
Yes
Number of Processing Die Transistors
774 M
CPU multiplier (bus/core ratio)
18
Processing Die size
296 mm²
Processor series
Intel Xeon 3400 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
10
Hot-swap
No
Optical drive type *
DVD-RW
Graphics
Maximum graphics card memory
64 MB
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
11
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI slots
1
PCI Express slots version
2.0
Design
Chassis type *
Tower
Software
Operating system installed *
Windows Server 2008
Compatible operating systems *
Microsoft Hyper-V Server 2008 R2 Windows Server 2008/2003/2008 R2 Windows Web Server 2008 R2 Windows Small Business Server 2008 Novell SUSE Linux Enterprise Server 11/10 Red Hat Enterprise Linux 6/5
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42927
Power
Number of power supply units
1
Redundant power supply (RPS) support *
No
Power supply *
250 W
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
GS, CE A, CSAc/us, ULc/us, FCC A, CB, RoHS, WEEE
Weight & dimensions
Width
203 mm
Depth
386 mm
Height
390 mm
Weight
12 kg
Other features
Graphics card
ES1000
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:32:00
Uk has collected 2 expert reviews for Fujitsu PRIMERGY TX100 S2 server 1 TB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2008 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%