location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX100 S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1001SF020NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® X3330 2.66 GHz
  • - 4 GB 800 MHz DDR2-SDRAM 2 x 2
  • - 1 TB DVD Super Multi
  • - Mini Tower 300 W
Long product name Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W :
The long product name of Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX100 S1, Intel Xeon X3330 (4C, 2.66GHz, SLC:6MB, 1333MHz, 95W), 1000GB (2x 500GB) SATA 3Gb/s 3.5" 7200rpm HDD, 4GB (2x 2GB) DDR2 800MHz PC2-6400 RAM, DVD Super Multi, Gigabit Ethernet
More>>>
Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W:
The official description of Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enter the world of servers
The PRIMERGY TX100 S1 is your entry to the world of servers. It is the perfect system for SMEs looking to centralize their IT infrastructure, and offers a great price-performance ratio. Moreover, the TX100 S1 is very silent and energy efficient making it an excellent choice for any office environment. The 85% efficient power supply unit minimizes costs, as well as the environmental impact. The use of data security features such as ECC memory and RAID 0/1 ensures around-the-clock reliability. Finally, the TX100 S1 offers a choice of Intel® processors suited to the needs of SMEs.

Main Features
-Great price-performance ratio.
-High energy efficiency with 85% efficiency power supply unit (PSU), EPA 5.0 compliant.
-Low noise levels.
-Server reliability thanks to the use of components such as Intel 3200 server chipset, ECC memory and RAID 0/1.
-Flexibility.

Benefits
-With a choice of processors (from Intel® Pentium® to Intel® Xeon® Processor and budget options to choose from, the PRIMERGY TX100 S1 offers an excellent price-performance ratio.
-Benefit from Fujitsu’s pioneering experience in Green IT - save money and minimize environmental impact.
-Effective air flow design ensures a silent system for an efficient working environment.
-Keep business processes going - 24x7.
-Available with two different base units with either a maximum of either 2 or 4 hard disks.

Short summary description Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX100 S1, 2.66 GHz, X3330, 4 GB, DDR2-SDRAM, 1 TB, Mini Tower

Long summary description Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX100 S1 server 1 TB Mini Tower Intel® Xeon® X3330 2.66 GHz 4 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX100 S1. Processor family: Intel® Xeon®, Processor frequency: 2.66 GHz, Processor model: X3330. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Mini Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
X3330
Processor frequency *
2.66 GHz
Processor cores
4
Processor cache
6 MB
Motherboard chipset
Intel® 3200
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 775 (Socket T)
Motherboard southbridge
Intel ICH9
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
R0
FSB Parity
No
Bus type
FSB
Processor codename
Yorkfield
Tcase
71.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLB6C
Embedded options available
No
Number of Processing Die Transistors
456 M
CPU multiplier (bus/core ratio)
8
Processing Die size
164 mm²
Processor system type
Up
Processor series
Intel Xeon 3300 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
HDD size
3.5"
RAID support *
Yes
RAID levels
0, 1
Hot-swap
No
Optical drive type *
DVD Super Multi
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
10
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x8 slots
1
PCI slots
1
PCI Express slots version
1.0
Design
Chassis type *
Mini Tower
Performance
Noise level
25 dB
Software
Compatible operating systems *
- Microsoft Microsoft Hyper-V Server 2008 R2. - Microsoft Windows Server 2008 R2 Datacenter. - Microsoft Windows Server 2008 R2 Enterprise. - Microsoft Windows Server 2008 R2 Standard. - Microsoft Windows Server 2008 R2 Foundation. - Microsoft Windows Server 2008 Enterprise. - Microsoft Windows Server 2008 Standard. - Microsoft Windows Web Server 2008. - Microsoft Microsoft Windows Small Business Server 2008 Standard. - Microsoft Microsoft Windows Small Business Server 2008 Premium. - Microsoft Windows Server 2003 Enterprise. - Microsoft Windows Server 2003 Standard. - Microsoft Windows Server 2003 Web. - Novell SUSE Linux Enterprise Server 11. - Novell SUSE Linux Enterprise Server 10. - Red Hat Enterprise Linux 5. - Red Hat Enterprise Linux 4.
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35432
Power
Number of power supply units
1
Power requirements
AC 100 - 127V/200 - 240V@47/63Hz
Redundant power supply (RPS) support *
No
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE A, CSAc/us, ULc/us, FCC A, CB, RoHS, WEEE
Weight & dimensions
Width
203 mm
Depth
386 mm
Height
390 mm
Weight
12 kg
Other features
Mac compatibility
No
CD read speed
48x
DVD read speed
16x