location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S936
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S9360M27APGB?5YOS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:20:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-6600U 2.6 GHz
  • - 33.8 cm (13.3") IGZO LED backlight Matt
  • - 20 GB DDR4-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 10 Pro
Warranty: 5YOS
Long product name Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver :
The long product name of Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S936, Windows 10 Pro, SSD SATA III, M.2, 1 x DC-in, 3 x USB 3.0, 1 x VGA, 1 x HDMI, 1 x Ethernet (RJ-45), 1 x SmartCard slot, 1 x Memory card slot, 33.8 cm (13.3-inch), LED, Intel HD Graphics 520, Webcam HD, 12.44 x 8.43 x 1.03 inch
More>>>
Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
The official description of Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Notebook LIFEBOOK S936 is a touch-enabled notebook for frequent travelers with highest demands. Lightweight from 1.19 kg (2.62 lbs), with a battery runtime up to 24 hours, a crystal clear 33.8 cm (13.3-inch) WQHD or FHD anti-glare display option and unique palm vein sensor option empower you to work with confidence wherever you are.

Short summary description Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S936, Intel® Core™ i7, 2.6 GHz, 33.8 cm (13.3"), 20 GB, 512 GB, Windows 10 Pro

Long summary description Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S936. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Magnesium
Display
Display diagonal *
33.8 cm (13.3")
Panel type
IGZO
LED backlight
Yes
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.6 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6600 Mobile Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
20 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
20 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD interface
SATA III
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Maximum resolution
3840 x 2160 pixels
Graphics card Open GL support
Yes
Audio
Audio chip
Realtek ALC283
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Docking connector
No
Charging port type
DC-in jack
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard
Keyboard number of keys
85
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F1
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88192
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE, CB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
316 mm
Depth
214 mm
Height
26.2 mm
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
20 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Uk has collected 14 expert reviews for Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
devontechsupport.com
Updated:
2017-05-13 03:36:10
Launched at the beginning of 2016, the Lifebook S936 sits, together with the U904, in a category that Fujitsu describes as notebooks with "ultimate features and stylish design", destined for professionals on the move looking for products that combine look...
Bottom line The Lifebook S936 is one of the best designed laptops we've seen in recent years.Okay, so it's not perfect and is a tad thicker than we'd expect, but removing the artificial limit on thickness gave more leeway to engineers and frankly, the additional 10mm...
0%