Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S936
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S9360M25SBGB?5YNBD
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5818
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 25 Nov 2020 15:13:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5YNBD
Long product name Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver :
The short editorial description of Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

LIFEBOOK S936, Windows 10 Pro, SSD SATA III, M.2, 1 x DC-in, 3 x USB 3.0, 1 x VGA, 1 x HDMI, 1 x Ethernet (RJ-45), 1 x SmartCard slot, 1 x Memory card slot, 33.8 cm (13.3-inch), LED, Intel HD Graphics 520, Webcam HD, 12.44 x 8.43 x 1.03 inch
More>>>
Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
The official marketing text of Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer

The FUJITSU Notebook LIFEBOOK S936 is a touch-enabled notebook for frequent travelers with highest demands. Lightweight from 1.19 kg (2.62 lbs), with a battery runtime up to 24 hours, a crystal clear 33.8 cm (13.3-inch) WQHD or FHD anti-glare display option and unique palm vein sensor option empower you to work with confidence wherever you are.

Short summary description Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S936, 6th gen Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S936. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Magnesium
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
IGZO
LED backlight
Yes
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
20 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD interface
Serial ATA III
SSD form factor
M.2
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Maximum resolution
3840 x 2160 pixels
Graphics adapter Open GL support
Yes
Audio
Audio chip
Realtek ALC283
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Docking connector
No
Charging port type
DC-in jack
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard number of keys
85
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB
Weight & dimensions
Width *
316 mm
Depth *
214 mm
Height
26.2 mm
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
20 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Uk has collected 14 expert reviews for Fujitsu LIFEBOOK S936 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Nl heeft 14 proffesionele recensies verzameld voor Fujitsu LIFEBOOK S936 Notebook 33,8 cm (13.3") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Fr a recueilli 14 avis d’experts pour Fujitsu LIFEBOOK S936 Ordinateur portable 33,8 cm (13.3") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 12 Go DDR4-SDRAM 256 Go SSD Windows 10 Pro Noir, Argent et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
De hat 14 Expertenmeinungen über Fujitsu LIFEBOOK S936 Notebook 33,8 cm (13.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Testseek ha raccolto 14 recensioni da parte di esperti per Fujitsu LIFEBOOK S936 Computer portatile 33,8 cm (13.3") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Nero, Argento e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Es ha coleccionado 14 opiniones de expertos para Fujitsu LIFEBOOK S936 Portátil 33,8 cm (13.3") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Negro, Plata y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Dk har samlet 14 ekspertanmeldelser for Fujitsu LIFEBOOK S936 Notebook 33,8 cm (13.3") 1920 x 1080 pixel 6th gen Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Testseek получил 14 экспертных оценок для Fujitsu LIFEBOOK S936 Ноутбук 33,8 cm (13.3") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 12 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Pro Черный, Серебристый, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:02
Se har samlat in 14 experttester för Fujitsu LIFEBOOK S936 Bärbar dator 33,8 cm (13.3") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Svart, Silver och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
devontechsupport.com
Updated:
2017-05-13 03:36:04
Launched at the beginning of 2016, the Lifebook S936 sits, together with the U904, in a category that Fujitsu describes as notebooks with "ultimate features and stylish design", destined for professionals on the move looking for products that combine look...
Bottom line The Lifebook S936 is one of the best designed laptops we've seen in recent years.Okay, so it's not perfect and is a tad thicker than we'd expect, but removing the artificial limit on thickness gave more leeway to engineers and frankly, the additional 10mm...
0%
notebookcheck.nl
Updated:
2017-05-22 01:11:24
Mobiliteits Meester. Met zijn nieuwe vlaggenschip richt Fujitsu zich op de reizende zakelijke gebruiker die veel geld overheeft voor een mobiele notebook die zorgenvrij meegedragen kan worden. Dat de fabrikant een aantal details niet helemaal perfect uitg...
Good flexibel en uitbreidbaar, compacte en solide behuizing, uitgebreide beveiligingsfunctionaliteiten, LTE/UMTS, docking poort, batterij makkelijk te verwijderen, goed toetsenbord met normale breedte, goed kleurbereik, grote SSD, over algemeen erg stil, lange...
Bad erg duur, relatief dik, geen Thunderbolt, geen DisplayPort, slechts LTE Cat 3, relatief luid toetsenbord, onbetrouwbaar, te klein touchpad, benedengemiddeld helderheid en contrast, PWM, hoge tonen bij belasting, gedempt geluidssysteem, stroomverbruik te h...
86%
com-magazin.de
Updated:
2016-11-14 20:20:02
Das Lifebook S936 von Fujitsu empfiehlt sich dank verschiedener Security-Features besonders für Geschäftsreisende mit hohem Sicherheitsanspruch.Fujitsu preist das Lifebook S936 als Ultrabook für Vielreisende mit höchsten Ansprüchen an. Diese hohen Erwartu...
0%
notebookcheck.com
Updated:
2017-05-14 04:19:47
Master of Mobility. Mit seinem neuen Spitzenmodell richtet sich Fujitsu an vielreisende Business-User, denen ein mobiles Rundum-Sorglos-Paket einen Haufen Geld wert ist. Dass der Hersteller an der einen oder anderen Stelle patzt, ändert an den Kernkompete...
Good flexibel erweiterbar, kompaktes, solides Gehäuse, umfangreiche Sicherheitsausstattung, LTE/UMTS, Docking-Port, Akku von außen entnehmbar, gute Tastatur in voller Breite, gute Farbraumabdeckung, große SSD, insgesamt sehr leise, lange Akkulaufzeiten...
Bad sehr teuer, relativ dick, kein Thunderbolt, kein DisplayPort, nur LTE Cat 3, Keyboard relativ laut, unzuverlässiges, zu kleines Touchpad, unterklassige Helligkeit und Kontrast, PWM, Pfeifen bzw. Fiepen unter Last, unterirdisches Soundsystem, Verbrauch im...
Bottom line Das Fujitsu Lifebook S936 Palm Secure Das neue Fujitsu Lifebook S936 wurde für die speziellen Bedürfnisse vielreisender Businesskunden entworfen und ist entsprechend teuer, bietet aber auch exakt die nötige Robustheit, Ausstattung und Flexibilität. Der He...
85%
notebookcheck.it
Updated:
2017-05-20 01:35:31
Master of Mobility. Con la sua nuova ammiraglia, Fujitsu si rivolge agli utenti business che viaggiano con un pacchetto mobile che ha il suo prezzo. Se nulla cambia per gli aspetti principali, il produttore fa un po' di confusione sui dettagli e non riesc...
Good flessibile ed espandibile, case compatto e solido, molte features di sicurezza, LTE/UMTS, porta docking, batteria removibile dall'esterno, buona tastiera, buona copertura del colore, ampio SSD, nel complesso molto silenzioso, ampia autonomia...
Bad molto costoso, relativamente spesso, mancano Thunderbolt e DisplayPort, solo LTE Cat 3, tastiera relativamente rumorosa, touchpad piccolo e poco affidabile, luminosità e contrasto sotto la media, PWM, picchi di rumorosità sotto carico, sound system scars...
86%
notebookcheck.org
Updated:
2017-05-19 01:36:21
Amo de la Movilidad. Con su nuevo buque insignia, Fujitsu se dirige al usuario business viajero para el que un paquete móvil todoterreno sin problemas vale mucho dinero. No cambia nada en sus competencias principales que el fabricante la líe en algunos de...
Good flexible y ampliable, carcasa sólida y compacta, amplias características de seguridad, LTE/UMTS, puerto anclable, batería extraíble desde el exterior, buen teclado de anchura completa, buena cobertura del espacio de color, gran SSD, en general muy silenc...
Bad muy caro, relativamente grueso, ni Thunderbolt, ni DisplayPort, sólo LTE Cat 3, teclado relativamente ruidoso, touchpad demasiado pequeño, poco fiable, brillo y contraste inferiores a la media, PWM, ruido agudo bajo carga, sistema de sonido amortiguado...
86%
notebook-center.ru
Updated:
2016-11-14 20:20:02
Н оутбуки семейства LIFEBOOK не один раз доказывали что не спасуют перед трудностями и станут опорой тому кто ценит надежность. Так в этом году в ассортименте компании появилась новинка – Fujitsu LIFEBOOK S936, которая позиционируется производителем ка...
Bottom line Безусловно тем кто зачастую мотается в командировки или ежедневно использует ноутбук для работы Fujitsu LIFEBOOK S936 будет весьма кстати. Однако по карману ли он окажется многим пользователям ведь $2300 – серьезная заявка? Конечно лэптоп очень ле...
0%
tehnoobzor.com
Updated:
2017-04-30 04:36:53
Fujitsu — японский бренд, регулярно радующий пользователей различной техникой — от фотоаппаратов до компьютеров. Естественно, инженеры компании не могли обойти вниманием и ноутбуки, спрос на которые с каждым годом только увеличивается...
0%
notebookcheck-cn.com
Updated:
2017-05-25 01:41:24
便携之王。 富士通的最新旗舰机型主要面向需要一台全功能便携设备且预算充足的旅行商务用户。它在核心方面表现中规中矩,但在一些细节上缺少精雕细琢,但并不影响用户选择这款产品。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » N...
Good 灵活多变支持扩展, 坚固小巧的机身, 完备的安全功能, 支持LTE/3G, 扩展坞, 电池可直接更换, 优秀的全尺寸键盘, 优秀的屏幕色域覆盖, 大容量固态硬盘, 十分安静, 长电池续航...
Bad 非常昂贵, 相对较厚, 不支持Thunderbolt和DisplayPort, 移动网络仅支持LTE Cat 3, 键盘响声较大, 不太可靠,尺寸较小的触控版, 较低的屏幕亮度和对比度, 屏幕使用闪烁亮度控制, 负载下的高频噪音, 音响效果模糊不清, 待机时功耗高...
86%
unwire.hk
Updated:
2017-12-03 05:19:30
講起手提電腦,相信近年大家都開始遺忘了一個品牌:Fujitsu。想當年,Fujitsu 曾經是「質量保證」的代表,而 MIJ(Made in Japan;日本製造)的形象亦是深入民心。今年 Fujitsu 就繼去年推出 LIFEBOOK S935 後,今年推出升級版 S936,最特別是它加入了紅色機身版本,加上繼續 MIJ,撇除價錢來講其實都有點吸引。Fujitsu 一向最吸引香港手提電腦用家的,也是 S 系列,除了因為 MIJ 外,另一個原因就是集耐用、輕薄、高效能及設計漂亮於一身。但亦有一個缺點:近年...
Bottom line 初步試過 Fujitsu 這部最新 LIFEBOOK S 系的 S936,在這個商務手提電腦機款愈來愈少選擇的世代,初步表現算是相當不錯,尤其是在效能上,它如此輕薄但也配備第六代 Intel Core i 系列的處理器,RAM 更最高可以去到 20GB DDR4,就算拿來執圖剪片都好夠用了,加上它擁有 MIJ 這個獨家優勢,對於「哈日族」的電腦用家來講,確實是相當吸引。但最大的難度,相信就在於售價了:最低規格(採用 Core i5 處理器、4GB DDR4 RAM、1TB HDD、13.3 吋無觸控功能熒...
0%
pcforalla.idg.se
Updated:
2017-04-08 02:16:17
Medan telefoner bara växer och växer, går de bärbara datorerna åt andra hållet. Det som en gång var det tunna och lätta alternativet till standarddatorn på 15 tum har nu blivit mer eller minde standardstorlek. I alla fall om vi ser till vad tillverkarna l...
Good Många externa anslutningar, Låg vikt, Utbytbar modulplats, Tyst kylning...
Bad Ett par steg efter i prestanda, Ovanligt tjock, Blek kontrast i skärmen, Uselt ljud...
60%
kuzniewski.pl
Updated:
2016-11-14 20:20:02
Biznesowe notebooki ultramobilne to sektor niezwykle wymagający. Tego rodzaju komputer powinien być nie tylko lekki, poręczny i wygodny w użytkowaniu, ale też wytrzymały. Jego mobilność musi być dodatkowo wspierana przez możliwość długotrwałej pracy poza...
Good opcje bezpieczeństwa, jakość wyświetlanego obrazu, kieszeń modułowa, duże możliwości konfiguracji, modem WWAN, czas pracy na baterii...
Bad kultura pracy pod obciążeniem mogłaby być lepsza...
Bottom line Fujitsu LifeBook S936 to ultrabook mogący śmiało konkurować z ultramobilnymi notebookami innych producentów. Obudowa z wytrzymałych materiałów pozwala chronić komputer przed fizycznymi uszczerbkami, zaś zaawansowane opcje bezpieczeństwa, takie jak PalmSec...
80%
notebookcheck.pl
Updated:
2016-11-16 02:20:39
W kolejnej generacji niewielkiego laptopa biznesowego Fujitsu nie zmieniło obudowy a tylko zastosowało nowszy procesor Intela. Zapraszamy do lektury naszej recenzji LifeBooka S936.Fujitsu LifeBook S936, jako bezpośredni następca LifeBooka S935, został wyp...
Good wysoka kultura pracy, matryca klasy premium, komfortowy gładzik, zatoka modułowa, biznesowa stylistyka, akceptowalne czasy pracy na akumulatorze, dysk SSD (na wyposażeniu testowanego egzemplarza)...
Bad zbyt wiotka obudowa matrycy, dławienie taktowania procesora pod obciążeniem...
Bottom line Fujitsu LifeBook S936Fujitsu LifeBook S936 to stylowy laptop biznesowy. Pochwalić należy jego mobilność. Konstrukcja jest dość lekka a przebiegi na akumulatorze są całkiem przyzwoite. Kolejnymi atutami opisywanego laptopa są ekran klasy premium oraz wysok...
0%
infokomputer.grid.id
Updated:
2017-12-12 02:07:07
Di tahun 2017 ini, Fujitsu kembali menghadirkan beberapa jajaran notebook terbaru guna memenuhi kebutuhan komputasi para pebisnis. Salah satunya melalui seri LIFEBOOK S936. Notebook ini hadir dalam dua varian, dan varian yang kami uji kali ini memiliki la...
Bottom line Diperuntukkan bagi pengguna di segmen bisnis, Fujitsu LIFEBOOK S936 menawarkan teknologi bagi keamanan data pribadi maupun perusahaan. Ditopang dengan daya tahan baterai yang baik, notebook ini mampu menemani penggunanya yang sering bepergian atau berakt...
80%