Fujitsu logo

Fujitsu LIFEBOOK S904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112232
Info modified on:
14 Mar 2024, 19:39:43
Long product name Fujitsu LIFEBOOK S904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

13.3", Intel Core i5-4200U processor 3MB 1.6 GHz, 1 x VGA, 1 x HDMI, 1 x Kensington, RAM 2 x 4 GB, Realtek ALC283, DVD Super Multi, 1.49 kg

Fujitsu LIFEBOOK S904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

The FUJITSU LIFEBOOK S904 is a lightweight, touch-enabled notebook for frequent travelers. This notebook is the ideal travel companion as it combines full functionality with an exceptional lightweight design of only 1.49 kg and a maximum 24 hours of battery runtime. Its crystal clear 33.8 cm (13.3-inch) WQHD IGZO touch display enables best viewing comfort. Numerous features, such as Fujitsu’s famous modular bay concept, optional 4G/LTE connectivity, a backlit keyboard and enterprise-class security, help you to concentrate on your business when on the move. The optional port replicator provides best-in-class convenience in the office.

A stylish runner
Enjoy stylish design with no compromise on runtime. Slim and sleek notebook design, up to 24 hours full productivity battery runtime with first and second battery, modular bay for optical disk drive, second battery or second hard disk drive.

Superb mobility
Work and be online wherever you want. Weighs only 1.49 kg, with a sturdy magnesium display lid, optional 4G/LTE connectivity.

Ultimate security
Protect your company data against unauthorized access. Hybrid HDD or SSD options with Full Disk Encryption (FDE), fingerprint reader, optional TPM, ATP and SmartCard reader.

Best-in-class user experience
Combine business class productivity with a new user experience. Super high resolution display (2560x1440) WQHD IGZO display, backlit keyboard, port replicator as an option.

Short summary description Fujitsu LIFEBOOK S904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK S904, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Fujitsu LIFEBOOK S904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK S904. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.