location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S751
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S7510MXS01DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3G
  • - Lithium-Ion (Li-Ion) 10 h 80 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2410M (2.30 GHz), 4096MB DDR3, 320GB SATA, 14" HD+ LED, 1600 x 900, 1.3MP, 2x USB 2.0, 1x USB 3.0, 1x eSata/USB, Gigabit Ethernet, 802.11b/g/n, Bluetooth, Windows 7 Professional, 2.43kg, Black/Silver + 1 year warranty Bring-in
More>>>
Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance
The Fujitsu LIFEBOOK S751 notebook can be configured with one of five 2nd Generation Intel®
Core™ processors. The optional vPro™ technology helps your business cut costs and increase efficiency by taking advantage of intelligent performance and manageability features.

The LED backlit HD LCD display is capable of producing an extremely crisp image, saturated colors, and deep blacks. LED technology is also power efficient, giving your battery longer life between charges. HD+ display gives you 1600 x 900 resolution instead of the normal 1366 x 768.

Easy Deployment & management
- You can reduce TCO by simplifying notebook deployment and management with the following features:
- A modular bay that supports a variety of devices, including a Dual-Layer Multi-Format DVD Writer, a
- modular bay battery, and a convenient weight saver.
- A variety of communications options are available to seamlessly integrate into your corporate environment.
- Intel® vPro™ technology enables your IT staff to take advantage of hardware-assisted security and
- manageability capabilities to maintain, manage, and protect corporate notebook computers.

Flexible connectivity
For wireless connectivity the Fujitsu S751 can be configured with Atheros XSPAN® 802.11BGN wireless or Intel® Centrino® Advanced-N 6205 AGN wireless.

You can also play your home videos, look at photos, or enjoy the Internet by wirelessly connecting to your television with Intel Wireless Display (WiDi) technology.

With both 56K modem and Gigabit (10/100/1000) Ethernet LAN built-in, you can easily plug into your office network and the Internet at home or at work.

If you use a Bluetooth-enabled cellular phone or PDA, your LIFEBOOK S751 notebook is equipped with integrated Bluetooth technology for data synchronization and swapping images or data.

Security
Fujitsu offers a built-in biometric fingerprint swipe sensor that eliminates the need for managing multiple passwords. With a simple swipe of your finger, you can quickly and safely log on to a protected system and online accounts.

Pre-boot authentication (PBA) is also supported. This is the process of authenticating a user before the computer boots up thus disabling workarounds to computer security.

The embedded TCG 1.2-compliant TPM protects digital identification as well as data, and can be used for platform authentication. It also allows users to securely store private keys and certificates for file and folder encryption, Web, email, digital signatures, and passwords.

The dedicated Smart Card slot supports a wide range of third-party applications, such as secure online transactions.

With more than 800,000 possible passwords, the integrated, theft-deterring Security Panel provides both supervisor and user password levels, keeping your sensitive data accessible to only those who should see it.

The optional Computrace® service provides a way of tracking and recovering stolen notebooks whenever they are connected to the internet.


Reliability
The intelligent Fujitsu Shock Sensor technology protects your hard drive from accidental bumps that
could destroy your data. The spill-resistant keyboard increases your notebook's survivability around liquids. The anti-microbial keyboard reduces your risk of getting sick from germs on your keyboard.

Fujitsu provides extremely high quality mobile computers with one of the lowest failure rates in the industry

Short summary description Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S751, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S751. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Data network
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard number of keys
84
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
10 h
Power
AC adapter power
80 W
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-5 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
20 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
245 mm
Height (front)
3.45 cm
Height (rear)
3.7 cm
Weight *
2.43 kg
Features
Images Type Map
Packaging content
Cables included
AC
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
3D
No
Type
PC
Display
LCD
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:13:07
Uk has collected 4 expert reviews for Fujitsu LIFEBOOK S751 Laptop 35.6 cm (14") HD+ Intel® Core™ i5 i5-2410M 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Laptopmag.com
Updated:
2011-08-17 11:13:05
To create a compelling business notebook, you need to offer performance, durability, and security. But you also need to be mindful of today's tighter budgets. Priced competitively at $1,079, Fujistu's LifeBook S751 makes its case with a second-gen Core...
Bottom line For $1,079, the Fujitsu LifeBook S751 offers great performance and plenty of business perks. We wish this notebook had a bit more style, but overall it's a good value. For about $300 more, you can splurge on the Dell Latitude E6420, which offers better...
70%