Fujitsu logo

Fujitsu LIFEBOOK S7010 Cent1700 512MB 80GB WXP 35.8 cm (14.1") 0.5 GB

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36554
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK S7010 Cent1700 512MB 80GB WXP 35.8 cm (14.1") 0.5 GB:

Fujitsu LIFEBOOK S7010 Cent1700 512MB 80GB WXP, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK S7010 Cent1700 512MB 80GB WXP 35.8 cm (14.1") 0.5 GB:

Fujitsu LIFEBOOK S7010 Cent1700 512MB 80GB WXP. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Weight: 1.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.