Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Sa 3650
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S3650MF011DE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14175
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years Collect & Return
Long product name Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White :
The short editorial description of Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White

AMILO Sa 3650, AMD Turion X2 Dual-Core RM74 (2.20 GHz, 1MB, 3600MHz), 4GB (2x 2GB) 800MHz DDR2 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, SuperMulti DVD, 33.782 cm (13.3 ") 16:10 1280 x 800 pixel BrilliantView LCD, DVI, Bluetooth 2.1, Gigabit Ethernet, IEEE 802.11a/b/g/pre-n, Logitech QuickCam 1.3MP, Reveal white, 2.4kg, Microsoft Windows 7 Professional (32-bit)
More>>>

Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White:
The official marketing text of Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White as supplied by the manufacturer
ONLINE ANYWHERE
Next-gen AMD X2 dual-core processors
The integrated next-generation AMD X2 dual-core mobile processor technology delivers multi-tasking performance for ultra-slim and light-notebooks. This means extended battery life, no need of any plugs and the freedom of answering your e-mail or surfing the Internet when and wherever you are.
Just flip open your AMILO and get connect to the world instantly.

HIGHSPEED MOBILE COMPUTING
Next-Gen Wireless-N
Wireless LAN comes as standard for all Fujitsu notebooks. Whether you are on the move or don’t want network cables around the house, WLAN is a solution for you. High-definition video, high res photos, gigabyte song collections demand faster services and bigger WLAN pipes. The so called Draft-N next generation Wireless-N standard delivers you this much needed performance improvement: it’s up to five times faster and covers a greater area than the current 802.11a/b/g standard.

SPILL-PROOF KEYBOARD
Protect your data
The spill-proof keyboard protects your notebook against damage caused by accidental spills. It has a tray-shape all around the keyboard with a capacity of up to 50 cc. So you have enough time to save your data and shut down your notebook to protect your investment and your precious memories.

LOGITECH® QUICKCAM®
Face-to-face
With its integrated Logitech® QuickCam®, this notebook offers comfortable video telephony without any additional accessories. Images transferred appear perfectly on your display, even in low-light conditions thanks to the low-light technology in the camera. BrilliantView technology enables wider viewing angles and the display is backlit with LEDs for exceptional brightness.

INTEGRATED BLUETOOTH® 2.1
Wireless connectivity
The standardized integrated Bluetooth® provides the possibility to connect and exchange information wirelessly between devices by radio communication system. So synchronise the calendar of your mobile phone and your AMILO notebook without any cable or use a wireless Bluetooth® headset to listen to the music collection stored on your laptop.

SILENT MODE FUNCTIONALITY
Enjoy tranquility
Just click on your silent mode button and the fan noise is reduced distinctly by clocking down the processor speed and the graphic card. You will be able to dedicate your full attention to your work or enjoy listening to the music of your choice on your notebook in best and undisturbed quality.

BRILLIANTVIEW
Get into the game
Don’t just play games – step inside them. With BrilliantView screen technology, whites are whiter, colours appear more vivid, and everything is sharp and clear. This makes the screen easier to view - even outdoors – putting you right in the middle of the action.

SUPER MULTI DVD
High-capacity storage
You can watch and burn DVDs very easily with the super multi DVD drive. It lets you pack an incredible 8.5 GB of photos, videos, music or files on a single disk - anything you store on your notebook can be burned to a maximum-capacity DVD.

15-in-1 CARD READER
Multimedia connectivity
Our unique 15-in-1 flash card reader lets you instantly access music, photos and videos stored on 15 different types of memory card. Just pop one in and you’re ready to watch, listen and enjoy. The 15-in-1 card reader supports SD, MS, MMC, MSPRO and xD picture storage cards and a further 10 formats through adapters.
Short summary description Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White:
This short summary of the Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu AMILO AMILO Sa 3650, 2.2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB, Windows 7 Professional
Long summary description Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White :

Fujitsu AMILO AMILO Sa 3650. Processor model: RM-74, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi. Discrete graphics adapter. Operating system installed: Windows 7 Professional. Colour of product: Black, White. Weight: 2.4 kg

This is an auto-generated long summary of Fujitsu AMILO Sa 3650 2.2GHz RM-74 13.3" 1280 x 800pixels Black,White based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, White
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Display response rise/fall
25 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor model *
The model number for the processor in a computer.
RM-74
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MiniSD,MMC,SD,SDHC,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 3200
Discrete graphics adapter memory
0.0625 GB
Maximum graphics adapter memory
1.582 GB
Video
Video adapter resolution
480p, 720p, 1080i
Video card features
Video graphic features of the graphic solution
DirectX 10
Audio
Audio system
System used to play music or speech.
Realtek ALC888
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1.3 MP
Video capturing speed
30 fps
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
CD read speed
24x
CD-R write speed
24x
CD-RW write speed
16x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
Optical drive
DVD-RAM write speed
5x
DVD read speed
8x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Keyboard number of keys
85
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Pre-installed software
List of pre-installed software for the product; including manufacturer; coined name and modules where applicable; or generic descriptor
Microsoft Works, Adobe Acrobat Reader, Windows Mail, Windows Calendar, Nero Essentials S, Vista DVD Playback Pack, Windows Media Player, Windows Media Center, Microsoft Internet Explorer
Trial software
Microsoft Office Home & Student
Power
AC adapter power
90 W
AC adapter input voltage
110 - 240 V
AC adapter output current
4.5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
Certification
CE Marking, R&TTE, RoHS, GOST
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Width *
The measurement or extent of something from side to side.
318 mm
Depth *
The distance from the front to the back of something.
235 mm
Height (front)
The height of the frontside of the product.
3.65 cm
Height (rear)
Height of the backside of the product.
4.1 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g/pre-n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Relative humidity
10 - 90%
TV in port
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 7 Home Premium (32-bit), Microsoft Windows Vista Business (32-bit), Microsoft Windows Vista Home Premium (32-bit)
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19
Testseek has collected 17 expert reviews for Fujitsu AMILO Sa 3650 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2012-11-19
The Fujitsu Siemens AMILO Sa 3650 is a laptop with a twist: at first, it's your regular 13.3-incher, running Windows Vista with a healthy AMD X2 processor, 4GB of RAM and 320GB of hard disk space. But plug in the accompanying GraphicBooster box and it'...
Good The Sa 3650's a sleek number as it is, but plug in its equally sexy Booster box brother and it'll start improving 3D performance by up to 470 per cent – if you bear in mind that your average Premiership footballer gives 110 per cent a game (...
Bad We were hoping the box would improve graphical quality on the laptop to create a workbook on the move and a gaming rig at home, but it'll only pass the lovely looks onto external monitors, and frankly, if you need to work with multiple screens, you sh...
Bottom line It's hard to see a market for this: with all the expense and cabling clutter it requires, you're far better off buying a gaming laptop with all the specs built in, or just a full blown desktop. Fujitsu Siemens AMILO Sa 3650 is tagged with Fujitsu...
60%
Xtremecomputing.co.uk
Updated:
2012-11-19
ldquo;Fujitsu Siemens Computers is the leading European IT Infrastructure Provider. By delivering Infrastructure products, solutions and services as well as Managed Infrastructure or a combination of these offerings, our customers have the freedom to choose...
Good Lightweight laptop when you need it, Gaming power when you need it, Long battery life (9cell battery), Makes a good docking station for home/office...
Bad Needs external screen for XGP unit, Laptop styling not to everyone’s tastes...
Bottom line I have been following the development of external graphics cards for a long time, and always thought it held a lot of potential. When I first heard I was going to review an external laptop graphics card solution (one that is going to be available at re...
0%
X