Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FUTRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S920
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S0920P8008DE
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
thin clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11755
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 27 Jan 2018 20:22:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year(s)
Long product name Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black :
The short editorial description of Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black

AMD G-Serie GX-415GA, 2 MB, 1.50 GHz, RAM 2 GB, 2 GB mSATA, 8 x USB, 1 x Kensington, 1 x VGA, 1 x DisplayPort, Realtek ALC671, 1.3 kg German 2014-27-09 10:45
More>>>
Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black:
The official marketing text of Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black as supplied by the manufacturer

The individually configurable FUJITSU FUTRO S920 has all the flexibility you need to optimize secure server-based computing and desktop virtualization. This simple, reliable yet powerful front-end device is easy to integrate and manage. It also offers expansion slots and unique connectivity options to maximize user convenience. Plus, its long lifecycle helps you minimize TCO.

Easy Manageability
Manageability is facilitated thanks to central administration in the datacenter with the sophisticated management solution Scout Enterprise. As only low net load is required the performance of the thin client solution is not influenced.

Scout Enterprise
Scout Enterprise is the perfect software to centrally manage your complete thin client infrastructure. This intuitive tool offers a broad range of benefits like multiple administrator policy, an open interface to third party management tools, or a helpdesk functionality, just to mention some.

Choice of Operating Systems
We offer you the right operating system specially designed for thin client computing with excellent hardware support as well as low resource demands. Find your right solution with eLux™ RP or Windows Embedded Standard 7 fitting best to your needs.

Multimedia Thin Client
With the dual core processor option the performance in VDI environments is almost doubled. Therewith the FUJITSU FUTRO S920 dual core is the perfect device for media applications like video conferencing or other multimedia applications.

Short summary description Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black:
This short summary of the Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FUTRO S920, 1.5 GHz, GX-415GA, AMD G, 2 GB, DDR3-SDRAM, 1600 MHz

Long summary description Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black:
This is an auto-generated long summary of Fujitsu FUTRO S920 1.5GHz GX-415GA 1300g Black based on the first three specs of the first five spec groups.

Fujitsu S920, FUTRO. Processor frequency: 1.5 GHz, Processor model: GX-415GA, Processor family: AMD G. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash, Storage drive interface: mSATA. On-board graphics adapter model: AMD Radeon HD 8330E, On-board graphics adapter memory: 256 MB, Maximum resolution: 2560 x 1600 pixels. Audio system: Realtek ALC671

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor model
The model number for the processor in a computer.
GX-415GA
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD G
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
mSATA
Graphics
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
AMD Radeon HD 8330E
On-board graphics adapter memory
256 MB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Audio
Audio system
System used to play music or speech.
Realtek ALC671
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
6
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
DVI-I ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Line-out
Yes
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Width
The measurement or extent of something from side to side.
97 mm
Depth
The distance from the front to the back of something.
191 mm
Height
The measurement of the product from head to foot or from base to top.
266 mm
Country Distributor
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X