location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FUTRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S0720P8008DE
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-217GA 1.65 GHz
  • - 2 GB DDR3-SDRAM 1600 MHz 1 x 2 GB
  • - 2 GB Flash Card reader integrated
  • - Ethernet LAN
  • - ENERGY STAR
Warranty: 2 year(s)
Long product name Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA :
The long product name of Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD GX-217G 1.65 GHz, HDD 2GB mSATA, 8 x USB, 1 x DVI-I, 1 x DisplayPort, AMD Radeon HD 8280E 256 MB, Realtek ALC671, 1.2 kg
More>>>
Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA:
The official description of Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The individually configurable thin client FUJITSU FUTRO S720 is ideal for secure server-based computing and desktop virtualization. Silent and easy to use, it also offers straightforward integration and manageability. User convenience is supported through a small footprint, dual monitoring and unique connectivity options. Exceptional quality guarantees a long lifecycle. Combined with low energy consumption, this will help minimize your TCO.

Easy Manageability
Manageability is facilitated thanks to central administration in the datacenter with the sophisticated management solution Scout Enterprise. As only low net load is required the performance of the thin client solution is not influenced.

Scout Enterprise
Scout Enterprise is the perfect software to centrally manage your complete thin client infrastructure. This intuitive tool offers a broad range of benefits like multiple administrator policy, an open interface to third party management tools, or a helpdesk functionality, just to mention some.

Choice of Operating Systems
We offer you the right operating system specially designed for thin client computing with excellent hardware support as well as low resource demands. Find your right solution with eLux™ RP or Windows Embedded Standard 7 fitting best to your needs.

Maximum Savings
Thanks to cost-effective systems and automated roll-out your initial costs are kept on a low level. It reduces your TCO significantly compared to a standard PC through low hardware costs, high energy efficiency and minimal administration requirements.

Short summary description Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA:
This short summary of the Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FUTRO S720, 1.65 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-217GA, 2 GB, DDR3-SDRAM

Long summary description Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA:
This is an auto-generated long summary of Fujitsu FUTRO S720 1.65 GHz 1.2 kg Black GX-217GA based on the first three specs of the first five spec groups.

Fujitsu FUTRO S720. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash, Storage drive interface: mSATA. On-board graphics card memory: 256 MB, Maximum resolution: 2560 x 1600 pixels. Audio system: Realtek ALC671

Processor
Processor frequency *
1.65 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-217GA
Processor cores
2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Storage drive interface
mSATA
Card reader integrated
Yes
Graphics
On-board graphics card memory
256 MB
Maximum resolution
2560 x 1600 pixels
Audio
Built-in speaker(s)
Yes
Audio system
Realtek ALC671
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Line-out
Yes
PS/2 ports quantity
2
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
97 mm
Depth
191 mm
Height
266 mm
Weight
1.2 kg
Country Distributor
Deutschland 1 distributor(s)