Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® 3.4 GHz
- - 2 GB DDR2-SDRAM
- - Rack 600 W
Long product name Fujitsu PRIMERGY RX300 S2 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 600 W
:
Primergy RX300 S2, Intel Xeon 3.4GHz 2MB, 2x1GB DDR2-400 PC2-3200, CD-ROM Atapi Slimline
The long product name of Fujitsu PRIMERGY RX300 S2 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Primergy RX300 S2, Intel Xeon 3.4GHz 2MB, 2x1GB DDR2-400 PC2-3200, CD-ROM Atapi Slimline
More>>>
Short summary description Fujitsu PRIMERGY RX300 S2 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY RX300 S2 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu PRIMERGY RX300 S2, 3.4 GHz, 2 GB, DDR2-SDRAM, SCSI, 600 W, Rack
Long summary description Fujitsu PRIMERGY RX300 S2 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S2 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.
Fujitsu PRIMERGY RX300 S2. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD interface: SCSI. Power supply: 600 W. Chassis type: Rack