location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX300 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3006SF030DE/M2
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:10:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Small Business Server
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - DVD-RW
  • - Rack (2U) 800 W
Warranty: 3 Years
Long product name Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server :
The long product name of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX300 S6, Intel Xeon E5620 (2.40 GHz, 4C/8T, 12MB TLC, 1066 MHz FSB), 4GB (1x 4GB) DDR3-1333MHz ECC RAM, no SAS/SATA 3.5" HDD (max. 6), DVD-RW, 1 hot plug power supply module, Gigabit Ethernet, Rack 2U + Windows Small Business Server 2011 Standard
More>>>
Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server:
The official description of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY RX300 S6 is a 2U rack server which has been optimized for virtualization purposes. It provides high, scalable I/O performance, extensive memory options, support for major hypervisor products and top performance with latest Intel® technology. In other words: 7xPCIe Gen2 prevent I/O bottlenecks, up to 192 GB of memory allow for optimal sizing of virtual environments and latest Intel® Xeon® processor 5600 series CPUs deliver top performance.
With its Cool-safe™ design elements like optimized cooling of the system and highly efficient power supplies the PRIMERGY RX300 S6 is the right system to face Green IT challenges.

This 2U powerhouse is also an excellent choice for business-critical processes or heavy-duty applications such as databases.

Key features
- Intel® Xeon® processor 5600 series with up to 6 core operation (up to 12 threads per socket with Hyper Threading), 12 MB shared cache, Internal Memory Management Unit (3 channels of DDR3 memory) and Intel® Turbo Boost Optimization
- Highly efficient power supply units with 92% efficiency (EPA compliant) and Cool-safe™ system design
- up to 192 GB state-of the art DDR3 main memory, 7 PCIe Gen 2, SAS 2.0 support, support for latest virtualization technology
- Hot-plug and redundant fans and power supplies, enhanced memory protection levels, modular RAID 5/6 option
- ServerView Suite - Proven tools for the efficient management of physical and virtual resources throughout the entire lifecycle: perfect installation - stable operations - secure updates - exact maintenance - easy integration into third party environments

Benefits
- Higher overall productivity thanks to excellent CPU performance.
- Energy-efficient operations reduce stress not only for the data center cooling system but also for the budget
- Provides the performance and scalability to meet the demands of virtualized environments and all other demanding application areas
- System reliability and highly available data for each application scenario
- The key to high-level IT benefits and reduced operational and service costs: greater reliability, lower downtimes and improved service quality

Short summary description Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server:
This short summary of the Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S6, 2.4 GHz, E5620, 4 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Operating system installed: Windows Small Business Server. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor frequency *
2.4 GHz
Processor boost frequency
2.66 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
18
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
18x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
384 GB
Storage
HDD size
3.5"
Number of HDDs supported
6
RAID support *
Yes
RAID levels
5, 6
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
Gigabit Ethernet
LAN controller
Intel® 82575EB
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
2
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
5
Expansion slots
PCI Express x8 slots
2
Design
Chassis type *
Rack (2U)
Software
Operating system installed *
Windows Small Business Server
Compatible operating systems *
Microsoft Hyper-V Server 2008 R2 Windows Server 2008 R2 Datacenter/Enterprise/Standard Microsoft Windows Web Server 2008 R2 Windows HPC Server 2008 R2 Suite Windows Small Business Server 2011 Premium Add-On Windows Small Business Server Standard 2011 Windows Server 2008 Datacenter/Enterprise/Standard Windows Web Server 2008 Windows Server 2003 VMware vSphere 4.1/4.0 Novell SUSE Linux Enterprise Server 11/10 Red Hat Enterprise Linux 6/5 Citrix XenServer
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47925
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS, CE A, CSAc/us, FCC A, CB, RoHS, WEEE, VCCI, CCC, C-Tick
Weight & dimensions
Width
482.6 mm
Depth
700 mm
Height
85.9 mm
Weight
25 kg
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:39:03
Uk has collected 1 expert review for Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:39:03
It's taken a while for the blue-chip server vendors to catch up with Intel's launch of its Xeon 5600 processors. Fujitsu is once again the first of the big four to deliver a product to our lab, and in this exclusive review we delve deeper into its new...
Bottom line Fujitsu's new 2U rack server is good value, well designed and easily managed. It offers good expansion too...
83%