Fujitsu PRIMERGY RX2530 M2, 2.1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 450 W, Rack (1U)
Fujitsu PRIMERGY RX2530 M2. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2016 Datacenter. Chassis type: Rack (1U)