location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX2520 M1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX2520 M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2521SX140DE/C2
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W :
The long product name of Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2430 v2, Intel C600, 16 GB DDR3, Ethernet x 2, USB 2.0 x 6, VGA, Windows Server 2012 Datacenter ROK + Windows Server 2016 CAL
More>>>
Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W:
The official description of Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu PRIMERGY RX2520 M1 is an efficient and scalable platform featuring the latest Intel® Xeon® processor E5-2400 v2 product family and up to 192 GB RAM. Its compact PRIMERGY 2U modular chassis provides up to twelve 3.5-inch or sixteen 2.5-inch storage drives. Lower costs are ensured thanks to modular upgrade options, 96 % efficient power supply and the enhanced iRMC S4 management.

Short summary description Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W:
This short summary of the Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX2520 M1, 2.5 GHz, E5-2430V2, 16 GB, DDR3-SDRAM, 450 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 16 GB DDR3-SDRAM 450 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX2520 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.5 GHz, Processor model: E5-2430V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2430V2
Processor frequency *
2.5 GHz
Processor boost frequency
3 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel C600
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Processor socket
LGA 1356 (Socket B2)
Processor lithography
22 nm
Processor threads
12
Processor operating modes
64-bit
Stepping
S1
Bus type
QPI
Number of QPI links
1
Processor codename
Ivy Bridge EN
Tcase
76 °C
Maximum internal memory supported by processor
384 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
38.4 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
Processor package size
45 x 42.5 mm
Supported instruction sets
AVX
Processor code
SR1AH
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Conflict-Free processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
192 GB
Storage
RAID support *
Yes
RAID levels
5, 6
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
6
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Software
Compatible operating systems *
Microsoft Hyper-V Server 2016 Microsoft Windows Server 2016 Datacenter Microsoft Windows Server 2016 Standard Microsoft Windows Server 2016 Essentials Microsoft Windows Storage Server 2016 Standard Microsoft Hyper-V Server 2012 R2 Microsoft Windows Server 2012 R2 Datacenter Microsoft Windows Server 2012 R2 Standard Microsoft Windows Server 2012 R2 Essentials Microsoft Windows Storage Server 2012 R2 Standard Microsoft Hyper-V Server 2012 Microsoft Windows Server 2012 Datacenter Microsoft Windows Server 2012 Standard Microsoft Windows Server 2012 Essentials Microsoft Windows Storage Server 2012 Standard Microsoft Windows Server 2008 R2 Datacenter Microsoft Windows Server 2008 R2 Enterprise Microsoft Windows Server 2008 R2 Standard Microsoft Windows Server 2008 Datacenter Microsoft Windows Server 2008 Enterprise Microsoft Windows Server 2008 Standard Microsoft Windows Web Server 2008 VMware vSphere 6.5 VMware vSphere 6.0 VMware vSphere 5.5 VMware vSphere 5.1 Embedded VMware vSphere 5.1 SUSE Linux Enterprise Server 12 SUSE Linux Enterprise Server 11 Red Hat Enterprise Linux 7 Red Hat Enterprise Linux 6 Red Hat Enterprise Linux 5 Red Hat Enterprise Linux 5 with XEN Citrix XenServer Oracle Linux 7 Oracle Linux 6 Oracle VM 3 Univention Corporate Server 4
Bundled software
Windows Server 2016 CAL
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
75785
Power
Power supply *
450 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
445 mm
Depth
770 mm
Height
86.9 mm
Weight
25 kg