location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX2450 M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2452SC311IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 09:03:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - AMD EPYC 9124 (64MB Cache, 3GHz)
  • - 32GB DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W :
The long product name of Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD EPYC 9124 (64MB Cache, 3GHz), 32GB DDR5-SDRAM, LAN, 900W, No OS
More>>>
Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W:
The official description of Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SECURE, HIGH PERFORMANCE COMPUTING
The versatile PRIMERGY RX2450 M2 server with AMD EPYC™ 9004 processors fastens time to value for IT organizations running demanding workloads.

EXPANDABILITY AND DENSITY
Agile and data-driven companies modern platforms that scale easily and are optimized for application performance. The PRIMERGY RX2450 M2 is built on the well known scalable system architecture and provides choice and flexibility to meet performance demands.

AGILE INFRASTRUCTURE MANAGEMENT
As you scale your infrastructure, scale your profitability with Fujitsu Software Infrastructure Manager (ISM). ISM enables organizations to have centralized control over the infrastructure, which includes servers, storage, networking, cloud management software as well as power and cooling using a single user interface.

SECURITY
Designed with security in mind, AMD EPYC™ 9004 series processors help protect your CPU, applications, and data. And with the range of features you need to power your business, you can adapt your IT infrastructure to match workload challenges you face today and into the future.

Short summary description Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W:
This short summary of the Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX2450 M2, 3 GHz, 9124, 32 GB, DDR5-SDRAM, 900 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX2450 M2. Processor family: AMD EPYC, Processor frequency: 3 GHz, Processor model: 9124. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. Ethernet LAN. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
AMD
Processor family *
AMD EPYC
Processor model *
9124
Processor frequency *
3 GHz
Processor boost frequency
3.6 GHz
Processor cores
16
Processor cache
64 MB
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Memory slots
24x DIMM
ECC
Yes
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Storage
Number of HDDs supported
16
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 60
Optical drive type *
No
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Rack mounting
Yes
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Power
Redundant power supply (RPS) support *
Yes
Power supply *
900 W
Number of main power supplies
2
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
435 mm
Depth
813 mm
Height
87 mm
Weight
34.1 kg
Brand Image Product code Product Stock Price from
Fujitsu modulaire SV DC -48V 1300W Platinum server Fujitsu modulaire SV DC -48V 1300W Platinum server
(show image)
PY-PU131D modulaire SV DC -48V 1300W Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-CBPDC4 server Fujitsu PY-CBPDC4 server
(show image)
PY-CBPDC4 PY-CBPDC4 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 2200W platinum hp server Fujitsu Modulare PSU 2200W platinum hp server
(show image)
PY-PU221 Modulare PSU 2200W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)