location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX200 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2006SX030IN/M1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2008
  • - Intel® Xeon® 5000 Sequence E5606 2.13 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - DVD-RW
  • - Rack (1U) 450 W
Warranty: 3 Years
Long product name Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008 :
The long product name of Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX200 S6, Intel Xeon E5606 (2.13 GHz, 4C/4T, 8MB TLC, 1066 MHz FSB), 4GB (1x 4GB) DDR3-1333MHz ECC RAM, no SAS 2.5" HDD (max. 6), DVD-RW, Gigabit Ethernet, Rack 1U + Windows Server 2008 R2 Standard
More>>>
Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008:
The official description of Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIIMERGY RX200 S6 for maximum productivity - if efficiency is the key decision factor.
More performance, higher expandability and greater reliability packed in a flat rack housing of only 1 U – with a significantly improved performance / power consumption ratio. The innovative PRIMERGY Cool-safe™ system design provides the right answers on the "burning" issues energy consumption and cooling in data centers. The result: sustainable high server performance, long life components, fewer data center cooling requirements. The top performance of the new Intel® Xeon® processor 5600 Series can be fully exploited in high-level memory and hard disk configurations.

Key features
- Intel® Xeon® processor 5600 series with up to 6 core operation (up to 12 threads per socket with Hyper Threading), 12 MB shared cache, Internal Memory Management Unit (3 channels of DDR3 memory) and Intel® Turbo Boost Optimization
- Highly efficient power supply units with 92% efficiency (EPA compliant), modular PSU concept with 450W or 770W PSU, Cool-safe™ system design, comprehensive power management features
- Integrated customer self-service module, switchable service LAN and illuminated green control points on hot-plug components,
- Hot-plug and redundant fans and power supplys, enhanced memory protection levels, modular RAID 5/6 option
- ServerView Suite - Proven tools for the efficient management of physical and virtual resources throughout the entire lifecycle: perfect installation - stable operations – secure updates - exact (remote) maintenance – easy integration in specific corporate management solutions

Benefits
- Highest performance for maximum productivity in a small form factor
- Energy-efficient operations reduce stress not only for the data center cooling system but also for the budget
- Cost-reducing and pro-active customer self-service with a focus on ease of use
- System reliability and highly available data for each application scenario
- The key to high-level IT benefits and reduced operational and service costs: greater reliability, lower downtimes and improved service quality

Short summary description Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008:
This short summary of the Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX200 S6, 2.13 GHz, E5606, 4 GB, DDR3-SDRAM, 450 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008:
This is an auto-generated long summary of Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 450 W Windows Server 2008 based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5606. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2008. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5606
Processor frequency *
2.13 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLC2N
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
16
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
192 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
6
RAID support *
Yes
RAID levels
5, 6
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
Gigabit Ethernet
LAN controller
Intel® 82575EB
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
7
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
Expansion slots
PCI Express slots version
2.0
Design
Chassis type *
Rack (1U)
Software
Operating system installed *
Windows Server 2008
Compatible operating systems *
Microsoft Hyper-V Server 2008 R2 Windows Server 2008 R2 Datacenter/Enterprise/Standard Microsoft Windows Web Server 2008 R2 Windows HPC Server 2008 R2 Suite Windows Small Business Server 2011 Premium Add-On Windows Small Business Server Standard 2011 Windows Server 2008 Datacenter/Enterprise/Standard Windows Web Server 2008 Windows Server 2003 VMware vSphere 4.1/4.0 Novell SUSE Linux Enterprise Server 11/10 Red Hat Enterprise Linux 6/5 Citrix XenServer
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
52583
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
450 W
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS, CE A, CSAc/us, ULc/us, ICES-003 A, FCC A, CB, RoHS, WEEE, VCCI A + JIS 61000-3-2, CNS 13438 A
Weight & dimensions
Width
482 mm
Depth
762 mm
Height
43 mm
Weight
17 kg
Other features
Mac compatibility
No