location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1440 M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1442SC331IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 18:10:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - AMD EPYC 9354P (256MB Cache, 3.25GHz)
  • - 32GB (4800MHz) DDR5-SDRAM
Long product name Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W :
The long product name of Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD EPYC 9354P (256MB Cache, 3.25GHz), 32GB DDR5-SDRAM (4800MHz), LAN, 900W, No OS
More>>>
Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W:
The official description of Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EFFICIENT, HIGH PERFORMANCE COMPUTING
The versatile PRIMERGY RX1440 M2 server with AMD EPYC™ 9004 processors shortens time to value for IT organizations running demanding workloads.

EXPANDABILITY AND DENSITY
Agile and data-driven companies modern platforms that scale easily and are optimized for application performance. The PRIMERGY RX1440 M2 is built upon a mono system architecture but provides high amount of cores, exceptional broad memory configuration options and flexibility to meet performance demands.

AGILE INFRASTRUCTURE MANAGEMENT
As you scale your infrastructure, scale your profitability with Fujitsu Software Infrastructure Manager (ISM). ISM enables organizations to have centralized control over the entire data center, which includes servers, storage, networking, as well as power and cooling using a single user interface.

SECURITY
Designed with security in mind, AMD EPYC™ 9004 series processors help protect your CPU, applications, and data. And with the range of features you need to power your business, you can adapt your IT infrastructure to match workload challenges you face today and into the future.

Short summary description Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W:
This short summary of the Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX1440 M2, 3.25 GHz, 9354P, 32 GB, DDR5-SDRAM, 900 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9354P 3.25 GHz 32 GB DDR5-SDRAM 900 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX1440 M2. Processor family: AMD EPYC, Processor frequency: 3.25 GHz, Processor model: 9354P. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Ethernet LAN. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Brand Image Product code Product Stock Price from
Fujitsu modulaire SV DC -48V 1300W Platinum server Fujitsu modulaire SV DC -48V 1300W Platinum server
(show image)
PY-PU131D modulaire SV DC -48V 1300W Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-CBPDC4 server Fujitsu PY-CBPDC4 server
(show image)
PY-CBPDC4 PY-CBPDC4 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 2200W platinum hp server Fujitsu Modulare PSU 2200W platinum hp server
(show image)
PY-PU221 Modulare PSU 2200W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)