location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1330 M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1332SP020DE S26361-F2567-D413 S2636
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2012 R2 Datacenter
  • - Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz
  • - 32 GB 2133 MHz DDR4-SDRAM 2 x 16
  • - 1.2 TB DVD Super Multi DL
  • - Rack (1U)
Long product name Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter :
The long product name of Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX1330 M2 server, Intel C236, Intel Xeon E3-1270v5, 32GB DDR4, 2 x 600GB HDD, 8 x 2.5" SAS/SATA Hot-Swap, 1U
More>>>
Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter:
The official description of Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Server PRIMERGY RX1330 M2 is a mono-socket rack server designed to meet small budgets by delivering highest energy efficiency and a rich set of optional expansions to meet individual demands. Optimized for infrastructure and communication applications as well as administration and small file server, this 1U systems features up to 64 GB RAM, up to 3 PCIe slots and up to 10 hard disk drives.

Short summary description Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter:
This short summary of the Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX1330 M2, 3.6 GHz, E3-1270V5, 32 GB, DDR4-SDRAM, 1.2 TB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter:
This is an auto-generated long summary of Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX1330 M2. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.6 GHz, Processor model: E3-1270V5. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 1.2 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi DL. Redundant power supply (RPS) support. Operating system installed: Windows Server 2012 R2 Datacenter. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1270V5
Processor frequency *
3.6 GHz
Processor boost frequency
4 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C236
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Maximum number of SMP processors
1
Compatible processor series
Intel® Xeon®
Processor socket
LGA 1151 (Socket H4)
Supported processor sockets
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LF
Scalability
1S
Embedded options available
No
Graphics & IMC lithography
14 nm
Processor series
Intel Xeon E3-1200 v5
Conflict-Free processor
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 16 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1.2 TB
Number of HDDs installed
2
HDD capacity
600 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
HDD size
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap
Yes
Optical drive type *
DVD Super Multi DL
Graphics
On-board graphics card
No
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Performance
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
Windows Server 2012 R2 Datacenter
Bundled software
ServerView Suite
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel HD Graphics
No
Intel® Rapid Start Technology
No
Processor ARK ID
88174
Power
Redundant power supply (RPS) support *
Yes
Number of redundant power supplies supported
2
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
CB RoHS WEE
Weight & dimensions
Width
435.4 mm
Depth
572 mm
Height
42.8 mm
Weight
13 kg
Technical details
Number of 2.5" bays
8
Source Testseek summary Average rating
Reviews
Updated:
2018-04-14 06:08:17
Uk has collected 1 expert review for Fujitsu PRIMERGY RX1330 M2 server 1.2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2018-04-14 06:08:17
Aimed squarely at cost-conscious SMBs, Fujitsu's Server Primergy RX1330 M2 is a powerful little 1U rack server at a very tempting price. Features haven't been compromised as it supports Intel's E3-1200 v5 Xeon processors, has plenty of expansion capabilit...
Good Incredibly quiet, Compact design, Xeon E3 v5 power, Option for integrated UPS...
Bad ServerView management software needs updating...
Bottom line A low-cost, low-profile rack server ideally suited to SMBs that want plenty of expansion options and minimal noise levels...
100%