location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX100 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1006SC010IN/M2
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:53:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Small Business Server
  • - Intel® Xeon® 3000 Sequence X3430 2.4 GHz
  • - 4 GB 1066 MHz DDR3-SDRAM 1 x 4
  • - 500 GB DVD-RW
  • - Rack (1U) 350 W
Warranty: 1 Year
Long product name Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server :
The long product name of Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX100 S6, Intel Xeon X3430 (2.40GHz, 8MB, 1333MHz, 95W), 4GB (1x 4GB) DDR3-1066MHz ECC RAM, 2x 250GB SATA 7200rpm 3.5" HDD, DVD-RW, Gigabit Ethernet, Rack 1U + Windows Small Business Server 2011 Standard
More>>>
Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server:
The official description of Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost optimized and highly modular multi usage rack server
As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure services. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S5 optimally fits in.

Key features
2x 3.5” SATA or SAS HDDs or 4x 2.5” SATA/SAS/SSD HDDs, all hotplug with modular RAID controllers from low-entry embedded SATA RAID 0, 1; entry SAS 1.0 RAID 0, 1; newest SAS 2.0 RAID 0, 1 to performant SAS 2.0 RAID 5,6 controller

New platform
Quad-Core Intel® Xeon® processor 3400 series with virtualization technology, and the new Intel® Core™ i3-330M processor series generation of Intel® Dual-Core CPUs with very low power consumption
Up to 32 GB of RAM - new dimensions for the mono socket server

Energy efficiency
Low voltage Intel® Xeon® processors and new enhanced power supply with CSCI Silver certification and improved system energy features powered by iRMC S2

Reliability
2 x Gbit/s Ethernet LAN with TCP/IP accelerator plus switchable Service LAN (dedicated or shared)

Serviceability
Customer Self Service Module or front VGA + US B 2.0 as option.
System ID card with complete system information, e.g. Model, Serial Number, MAC Adresses etc.

Benefits
-Highly modular platform for all purposes that can be tailored exactly to customer requirements.
-More tasks are handled in less time. More efficient work is possible in your IT sector and less power consumption too. Quad-Core Intel® Xeon® processor 3400 series provides significant performance/watt growth
Enough memory even for databases or virtualization tasks.
-Get the best performance but save energy and protect the environment.
-Top-speed communications link via LAN as standard ensures continuity in failover mode.
-Better serviceability and accessability for low-entry rack environments
Have all the systems important informations handy in a second.

Short summary description Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server:
This short summary of the Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S6, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 500 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S6. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Operating system installed: Windows Small Business Server. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3430
Processor frequency *
2.4 GHz
Processor boost frequency
2.8 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 3420
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Maximum number of SMP processors
1
Compatible processor series
Intel® Celeron®, Intel® Pentium® Dual-Core
Processor socket
LGA 1156 (Socket H)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
DMI
Processor codename
Lynnfield
Tcase
72.7 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLJ
Physical Address Extension (PAE)
36 bit
Embedded options available
Yes
Number of Processing Die Transistors
774 M
CPU multiplier (bus/core ratio)
18
Processing Die size
296 mm²
Processor series
Intel Xeon 3400 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
2
HDD capacity
250 GB
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
2
RAID support *
Yes
RAID levels
0, 1
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
8
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI Express slots version
2.0
Design
Chassis type *
Rack (1U)
Software
Operating system installed *
Windows Small Business Server
Compatible operating systems *
Windows Server 2008 R2/Server 2008/Server 2003 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware vSphere 4.1
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42927
Power
Number of power supply units
1
Redundant power supply (RPS) support *
No
Power supply *
350 W
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS, CE, CSAc/us, ULc/us, FCC A, CB, RoHS, WEEE, VCI, CCC, C-Tick, BSMI
Weight & dimensions
Width
482.6 mm
Depth
557 mm
Height
42.5 mm
Weight
14 kg
Other features
Mac compatibility
No
CD read speed
24x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:36
Uk has collected 1 expert review for Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:38:36
In all the excitement surrounding Intel's latest Xeon 5600 processors it's easy to forget that its 3400 series is the one to go for if you want a single socket server offering low costs and minimal power consumption. Fujitsu's latest Primergy RX100 S6...
Bottom line The RX100 S6 offers a good specification for the price and is a better bet than Dell's PowerEdge R210 on a number of counts...
83%