location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100 S5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1005SF070NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3110 3 GHz
  • - 1 GB 400 MHz DDR2-SDRAM
  • - 500 GB DVD-RW
  • - Rack (1U) 350 W
Warranty: 3 Years on Site NBD
Long product name Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W :
The long product name of Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX100 S5, 1U, Dual-Core Intel Xeon Processor UP E3110 3.00GHz, 6MB 1333MHz 65W, 2x 250GB SATA HDD, 1GB DDR2-800, DVD-RW Supermulti, Gigabit Ethernet, 12kg
More>>>
Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W:
The official description of Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimized in cost, size and complexity for easy deployment
As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure servi-ces. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S5 optimally fits in.

With technical evolutions like Dual-Core Intel® Xeon® Processor UP 3200/3300 series CPU, integrated SAS or SATA RAID 0, 1 data protection for up to 2x 3.5-inch “easy change” SATA or 2x 3.5-inch hot-plug SATA/SAS disks and 8 GB direct addressable memory the PRIMERGY RX100 S5 matches your business application requirements perfectly. It combines the benefits of cost-optimized SATA or SAS disk technology with a space-saving 1 U form factor of less than 60 cm in depth. This makes it easy to integrate into any rack enclosures. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system manage-ment and graphics based on IPMI 2.0 technology. Dual-Core Intel® Xeon® Processor processors and an even more power saving Intel® Celeron® Processor processor round off the offering alternatively.

Key features
-SATA or SAS RAID 0, 1 controller, dual Ethernet, Integrated Remote Management Controller (iRMC S2) as standard, ServerView Local Service Panel (LSP) opt.
-Dual-Core Intel® Xeon® Processor UP 3200/3300 series or Dual-Core Intel® Xeon® Processor 3000/3100 series with EM64T and virtualization technology, or Intel® Pentium® Processor , Intel® Core™ Duo processor or Intel® Celeron® Processor with lowest power consumption.
-Integrated SAS or SATA RAID 0, 1, SATA hot-plug or easy change hard disks.
-2 x Gbit/s Ethernet LAN with TCP/IP accelerator plus switchable Service LAN (dedicated or shared).

Benefits
-Cost-optimized platform for all datacenter front-end operations.
-Allowing the platform to do more in less time, IT depart-ments can consolidate applications and more effectively employ the server with less power consumption; Dual-Core Intel® Xeon® Processor UP brings huge performance increase.
-Easy to use and data safety.
-Top-speed communications link via LAN as standard will assure continuity in failover mode.

Short summary description Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W:
This short summary of the Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S5, 3 GHz, E3110, 1 GB, DDR2-SDRAM, 500 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S5 server 500 GB Rack (1U) Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S5. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E3110
Processor frequency *
3 GHz
Processor cores
2
Processor cache
6 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
FSB
Processor codename
Wolfdale
Tcase
72.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLAPM
Embedded options available
No
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
9
Processing Die size
107 mm²
Processor system type
Up
Processor core voltage (AC)
1.225 - 0.956 V
Processor series
Intel Xeon 3100 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory clock speed
400 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
Serial ATA
HDD size
3.5"
RAID levels
1
Hot-swap
No
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
5
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
2
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
Microsoft Windows, SUSE & Red Hat Linux
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34694
Power
Redundant power supply (RPS) support *
No
Power supply *
350 W
Weight & dimensions
Width
430 mm
Depth
560 mm
Height
42.5 mm
Weight
12 kg
Other features
Drive bays
1x 5.25/0.5", 1x 3.5/0.5"
DVD interface type
SATA