location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Q9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q9000PF021DE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 2.4 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD-RW
  • - Ethernet LAN 1000 Mbit/s Bluetooth
  • - Windows 7 Professional
Warranty: 1 year
Long product name Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black :
The long product name of Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Q9000 - Intel Core i5-520M (2.4 GHz), 4096MB DDR3-1066, 320GB 5400RPM HDD (SATAII 2.5"), DVD+/-RW, GLAN, WLAN, Bluetooth, Windows 7 Professional
More>>>
Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:
The official description of Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mini with more PC per cm³
A real eye-catcher on your desk. The extremely small and elegant ESPRIMO Q9000. This fully equipped PC - the size of a CD cover, with aluminium housing and a modern black cover - has a volume of only 1.6 liters. Don't be mistaken by the size – It's small but really powerful.

BEAUTIFY YOUR DESK
This PC will attract attention. With its extremely small and stylish design, the ESPRIMO Q satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special black piano lacquer, just 1.6 liters of volume and 1.4 kg weight it is a full-blown PC.

THE ALL NEW INTEL TECHNOLOGY
Equipped with the newest Intel technology, Fujitsu’s PCs offer intelligent performance and are easy to manage and configure. Intel’s Hyper-threading Technology allows each processor core to work on two tasks at the same time while Intel’s Turbo
Boost Technology automatically speeds up the processor when the user’s workload requires extra performance. Sophisticated new management technology allows businesses to easily maintain even unresponsive computers with tools such as remote configuration, diagnosis, isolation, and repair.

MANAGEABILITY
Maximum system security and manageability are of critical importance to IT managers. With the Intel vPro Technology and the integrated Intel Active Management Technology (iAMT), Intel is seeking to improve these levels still further, in the deskbound and notebook sector.
The ESPRIMO 9000 Series supports Intel® vPro™ technology – simple administration made easier.

GET THE MOST ENERGY EFFICIENT PC
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO Q is the most energy efficient PC within our portfolio taking advantage of energy-saving technology used in notebooks.

Short summary description Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:
This short summary of the Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q9000, 2.4 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q9000. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Wi-Fi. Operating system installed: Windows 7 Professional. Chassis type: Small Desktop. Product type: PC. Weight: 1.4 kg. Product colour: Black

Processor
Processor family *
Intel® Core™ i5
Processor cores
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
System bus rate
2.5 GT/s
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
5400 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
HDMI ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
S/PDIF out port
Yes
DC-in jack
Yes
Design
Chassis type *
Small Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
Realtek ALC662
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Compatible operating systems
Linux
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Certification
CE, EN 60601-1-2, RoHS, WEEE
Weight & dimensions
Width *
168 mm
Depth *
57 mm
Height *
168 mm
Weight *
1.4 kg
Packaging content
Display included *
No
Other features
Video card features
DirectX 10, HDCP
Power requirements
100 - 240 V
Acoustic pressure emissions
2.95 dB
External video modes refresh rate (max)
75 Hz
External video modes resolution (max)
1920 x 1200 pixels
TV tuner integrated
No
HDD user password
Yes
Package dimensions (WxDxH)
395 x 198 x 284 mm
Remote control included
Yes
External drive bays
1x 5.25"
Internal drive bays
1x 2.5"
Networking features
Gigabit Ethernet
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:45:14
Uk has collected 11 expert reviews for Fujitsu ESPRIMO Q9000 Intel® Core™ i5 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:45:13
Mini-PCs are a great alternative to bulky and underused desktops for businesses looking to make space savings and reduce energy usage, but prices can vary wildly. A prime example is Apple's latest Mac mini, which failed to impress us with an asking pri...
Bottom line The Q9000 packs a lot of hardware into a sleek package, making it a far greener alternative to a desktop PC...
83%
v3.co.uk
Updated:
2011-08-14 07:45:14
Fujitsu's Esprimo Q9000 is a full-specification business PC shoehorned into a compact desktop case not much larger than some external hard drives. Despite its small size, the Q9000 runs Windows 7 Professional and is capable of handling business applica...
Good Compact space-saving system; Wi-Fi and Bluetooth options for flexibility...
Bad Relatively costly; external PSU required, Rating:...
Bottom line The Esprimo Q9000 is essentially laptop hardware adapted to fit a compact desktop form factor. This specification is ample for everyday business applications, and the system unit can even be mounted behind a monitor for maximum space saving...
80%
theregister.co.uk
Updated:
2016-03-27 11:30:00
There's an 802.11n Wi-Fi option - it was included in the test unit - and you can apparently spec up the Q9000 with a Core i5-520M if you want some more processing welly, though this model doesn't seem readily available yet. The package consists of the Q9...
Bottom line This stylish Core i3 PC has enough grunt for daily duties and has a very well balanced specification. However, the price of a full system is rather high. ® Next: Peak Cape 7 Ion Sponsored: Why every enterprise needs an Internet Performance Manag...
0%