Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Q5030 mini-PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q5030PF021NC
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5468
This statistic is based on the 94994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92816 free Open Icecat users.
Info modified on: 14 May 2020 16:41:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business :
The short editorial description of Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business

ESPRIMO Q5030 mini-PC, Intel Core2 Duo T5870 (2M Cache, 2.00 GHz, 800 MHz FSB), 2 GB RAM, 160 GB HDD, DVD-RW, 802.11g/n, Bluetooth
More>>>
Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business:
The official marketing text of Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business as supplied by the manufacturer

The mini with more PC per cm²

Add a real eye-catcher to your desk with the extremely small and stylish ESPRIMO Q. This full fledge, next generation PC has a volume of just 1.4 liters. The latest Intel® Core™2 Duo processor fulfils all the requirements of a professional desktop computer, while keeping energy consumption and noise levels to a minimum.

SPECIAL FEATURES
- Latest Intel® Mobile technology
- genuine Windows® 7 Professional
- Slot-in DVD drive
- 6 USB ports: 4 rear and 2 in front
- Up to 4 GB memory support
- Lowest energy consumption

BEAUTIFY YOUR DESK

This PC will attract attention. With its extremely small and stylish design, the ESPRIMO Q satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special black piano lacquer, just 1.4 liters of volume and 1.7 kg weight it is a full-blown PC.

FLEXIBILITY

Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

GET THE MOST ENERGY EFFICIENT PC

As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO Q is the most energy efficient professional PC within our portfolio due to mobile on desktop technology.

AWARD-WINNING PRODUCT

Excellent quality and continuity leading to highly stable and reliable systems for outstanding investment protection. The high priority placed on excellence in all aspects of design is reflected in the superior reliability of our products.

Short summary description Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business:
This short summary of the Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q5030 mini-PC, 2 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business:
This is an auto-generated long summary of Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q5030 mini-PC. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics adapter model: Intel® GMA 4500MHD. Wi-Fi. Operating system installed: Windows Vista Business. Product type: PC. Weight: 1.7 kg. Product colour: Black

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 4500MHD
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
100 Mbit/s
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Line-in
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Linux Windows
Weight & dimensions
Width *
The measurement or extent of something from side to side.
165 mm
Depth *
The distance from the front to the back of something.
165 mm
Height *
The measurement of the product from head to foot or from base to top.
50 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Packaging content
Display included *
This product includes a display.
No
Other features
TV tuner integrated
Device has an in-built TV tuner.
No
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Graphics adapter family
Intel
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11g/n
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Uk has collected 5 expert reviews for Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Black Windows Vista Business and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Nl heeft 5 proffesionele recensies verzameld voor Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Zwart Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Fr a recueilli 5 avis d’experts pour Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 Go DDR2-SDRAM 160 Go Noir Windows Vista Business et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
De hat 5 Expertenmeinungen über Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Schwarz Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Testseek ha raccolto 5 recensioni da parte di esperti per Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Nero Windows Vista Business e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Es ha coleccionado 5 opiniones de expertos para Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Negro Windows Vista Business y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Dk har samlet 5 ekspertanmeldelser for Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Sort Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:33
Se har samlat in 5 experttester för Fujitsu ESPRIMO Q5030 mini-PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Svart Windows Vista Business och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
alphr.com
Updated:
2011-09-26 09:58:33
Businesses looking to reduce operational costs need to focus on their utility bill and one way to make big savings is to stop buying "fat" clients and use smaller, more power efficient desktop PCs. The Fujitsu Esprimo Q5030 is a good candidate, as this...
Bottom line The Q5030 is a pint-sized package that can easily replace a standard desktop PC and makes some big power savings in the process...
67%
expertreviews.co.uk
Updated:
2011-09-26 09:58:33
Fujitsu Siemens tiny Esprimo Q5030 PC is built from laptop components and comes in the same tiny AOpen case used by PC Specialists Impulse 625 and VeryPCs Parkwood II. This is by far the cheapest of the three similar mini PCs, but while the other...
60%
minitechnet.de
Updated:
2011-09-26 09:58:33
Fujitsu Siemens Computers ist der führende IT-Infastuktur Hersteller in Europa. Sei es nun in Büros oder Privathaushalten, vielerorts kommen die Systeme von Fujitsu Siemens Computers zum Einsatz. Die große Bandbreite an IT Produkten erstreckt sich von...
Bottom line Mit dem Esprimo Q5030 präsentiert FSC ein sehr ausgereiftes Produkt. Optisch sieht der Esprimo Q5030 sehr gut aus und auch die Verarbeitung ist erstklassig. Das geringe Betriebsgeräusch und der niedrige Stromverbrauch machen den Esprimo Q5030 zu...
86%
xdrv.ru
Updated:
2016-02-03 05:50:27
Прошли те времена, когда большой компьютер вызывал однозначный возглас...
Bottom line СпецификацияРаз уж мы начали наводить аналогии между Fujitsu ESPRIMO Q5030 и Mac mini, приведем конфигурацию и компьютера Apple. Той модели что стоит подешевле.Acer Aspire RevoНу что же все три компьютера во многом схожи и в то же время кое-чем существе...
0%
M3.idg.se
Updated:
2011-09-26 09:58:33
Apple är kända för att ta ordentligt betalt för sina produkter men när vi jämför Mac Mini mot Fujitsu Siemens Esprimo Q5030 konstaterar vi att du faktiskt får mer för pengarna när vi väljer Mac:en.
0%