Fujitsu logo

Fujitsu ESPRIMO Kit: 10x Q5000 Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23690
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Kit: 10x Q5000 Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Desktop PC:

Fujitsu ESPRIMO Kit: 10x Q5000, 1.6 GHz, Intel® Core™ Duo, 0.5 GB, 80 GB, DVD±RW, Windows XP Professional

Long summary description Fujitsu ESPRIMO Kit: 10x Q5000 Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Desktop PC:

Fujitsu ESPRIMO Kit: 10x Q5000. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ Duo. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Chassis type: Desktop. Product type: PC. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.