Fujitsu logo

Fujitsu ESPRIMO Kit: 3x Q5000 Intel® Celeron® 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52668
Info modified on:
18 Jan 2024, 17:35:18
Short summary description Fujitsu ESPRIMO Kit: 3x Q5000 Intel® Celeron® 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Professional Desktop PC:

Fujitsu ESPRIMO Kit: 3x Q5000, 1.46 GHz, Intel® Celeron®, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Kit: 3x Q5000 Intel® Celeron® 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Professional Desktop PC:

Fujitsu ESPRIMO Kit: 3x Q5000. Processor frequency: 1.46 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Chassis type: Desktop. Product type: PC. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.