Fujitsu logo

Fujitsu ESPRIMO Q556 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Red

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20150
Info modified on:
21 Jun 2024, 09:07:48
Long product name Fujitsu ESPRIMO Q556 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Red:

Intel Core i3-6100T 3.20GHz, Intel HD Graphics 530, 4GB DDR4(2133MHz), 128GB SSD SATA, DVD-RW, Windows 10 Home with Office trial + 5 Year Onsite Warranty

Fujitsu ESPRIMO Q556 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Red:

The FUJITSU ESPRIMO Q556, featuring full desktop PC functionality in a stylish and compact mini PC, is a real eye-catcher on your desk. The latest generation Intel® Core™ processors provide the performance to meet your daily office needs. The Zero Noise PC function ensures silent operation. An integrated 90%-efficient power supply reduces your energy bill. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Its compact size and wide range of interfaces make the FUJITSU ESPRIMO Q556 your first choice for locations where space saving is key.

Short summary description Fujitsu ESPRIMO Q556 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Red:

Fujitsu ESPRIMO Q556, 3.2 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD Super Multi, Windows 10 Home

Long summary description Fujitsu ESPRIMO Q556 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Red:

Fujitsu ESPRIMO Q556. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.