- - Mini PC Black, Red 65 W
- - Intel® Core™ i5 i5-6400T 2.2 GHz
- - 4 GB DDR4-SDRAM 2133 MHz
- - 128 GB SSD DVD Super Multi
- - Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
- - Windows 10 Home
ESPRIMO Q556, i5-6400T, Intel H110, D3430, 4GB RAM, 128GB SSD, DVD Super Multi, Gigabit Ethernet, eSATA, USB 2.0, USB 3.0, Windows 10 Home, 5Y Next Business Day On-site
The FUJITSU ESPRIMO Q556, featuring full desktop PC functionality in a stylish and compact mini PC, is a real eye-catcher on your desk. The latest generation Intel® Core™ processors provide the performance to meet your daily office needs. The Zero Noise PC function ensures silent operation. An integrated 90%-efficient power supply reduces your energy bill. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Its compact size and wide range of interfaces make the FUJITSU ESPRIMO Q556 your first choice for locations where space saving is key.
Fujitsu ESPRIMO Q556, 2.2 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 10 Home
Fujitsu ESPRIMO Q556. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Red