Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esprimo P7936
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P7936PF011GB
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5812
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 12 Sep 2020 09:54:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional :
The short editorial description of Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional

Esprimo P7936 - Intel Core 2 Duo E8600(3.3GHz), 2GB DDR3, 320GB, DVD±RW, Windows 7 Professional
More>>>
Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional:
The official marketing text of Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional as supplied by the manufacturer

The ESPRIMO P7936 n E-Star 5.0 equipped with state-of-the-art Intel® chip and processor technology is the ideal partner for all your demanding business applications. Produced with selected material and equipped with comprehensive powersave options and energy-saving management, the ESPRIMO microtower PC today already meets the environment requirements of tomorrow. With extended system management functions, intelligent hardware design, extensive tests and a lifecycle of up to 18 months, the high performance levels of this PC meet every requirement. Furthermore, this microtower, equipped with a power supply with up to 87% efficiency, meets ENERGY STAR® 5.0 certification requirements.

Short summary description Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional:
This short summary of the Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P7936, 3.33 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional:
This is an auto-generated long summary of Fujitsu ESPRIMO P7936 Intel® Core™2 Duo E8600 2 GB DDR3-SDRAM 320 GB Micro Tower Black PC Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P7936. Processor frequency: 3.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
E8600
Processor family *
Intel® Core™2 Duo
Processor cores *
2
Processor frequency *
3.33 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1066 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
HDD interface
Serial ATA II
HDD speed
7200 RPM
Card reader integrated *
Yes
RAID levels
0,1
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
12
VGA (D-Sub) ports quantity
1
DVI port *
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Micro Tower
Product colour *
Black
Performance
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9L
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35605
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Certificates
Certification
RoHS, WEEE, Microsoft Operating Systems, ENERGY STAR 5.0, EPEAT
Weight & dimensions
Width *
203 mm
Depth *
390 mm
Height *
392 mm
Weight *
12 kg
Package weight
13.3 kg
Packaging content
Display included *
No
Other features
Power requirements
100 - 240 V
TV tuner integrated
No
Package dimensions (WxDxH)
500 x 290 x 540 mm
Handheld remote control
Yes
Floppy drive installed
Yes