Fujitsu LIFEBOOK P7230, Intel® Core™ Duo, 1.2 GHz, 26.9 cm (10.6"), 1280 x 768 pixels, 2 GB, 80 GB
Fujitsu LIFEBOOK P7230. Processor family: Intel® Core™ Duo, Processor frequency: 1.2 GHz. Display diagonal: 26.9 cm (10.6"), Display resolution: 1280 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: 945GMS. Operating system installed: Windows Vista Business. Weight: 1.25 kg