Fujitsu logo

Fujitsu LIFEBOOK P7230 Intel® Core™ Solo 26.9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39635
Info modified on:
27 Jan 2025, 09:03:13
Short summary description Fujitsu LIFEBOOK P7230 Intel® Core™ Solo 26.9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business:

Fujitsu LIFEBOOK P7230, Intel® Core™ Solo, 1.2 GHz, 26.9 cm (10.6"), 1280 x 768 pixels, 1 GB, 80 GB

Long summary description Fujitsu LIFEBOOK P7230 Intel® Core™ Solo 26.9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business:

Fujitsu LIFEBOOK P7230. Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 26.9 cm (10.6"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: 945GMS. Operating system installed: Windows Vista Business. Weight: 1.25 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.