location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P701XMXE01DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:53:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight Matt 16:10
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB HDD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 10 h
  • - Windows 7 Professional 64-bit
Warranty: 1 Year
Long product name Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P701, Intel Core i3-2310M (3M Cache, 2.10 GHz), 2GB (1x 2GB) DDR3-1333MHz RAM, 320GB SATA 2.5" 5400rpm HDD, 12.1" TFT (1280 x 800px), Intel HD Graphics 3000, Gigabit Ethernet, WLAN 802.11a/b/g/n, WebCam 1.3MP, Bluetooth 3.0, TPM, Fingerprint, 6200mAh, Microsoft Windows 7 Professional
More>>>
Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu LIFEBOOK P Series offers best in class mobility and high-end performance.
Thanks to very low weight, robust design and anytime USB charge the Fujitsu LIFEBOOK P701 is prepared for everyday business and mobile usage and grants effective working even for the most demanding users.

- Up to second generation Intel® Core™ i5 processor for seamless connectivity, long battery life and great performance
- genuine Windows® 7 Professional
- Ultimate security features (Advanced Theft Protection, Computrace® enabled BIOS including disabling)
- Anytime USB Charge, ScrollWheel, 0-Watt AC adapter

HIGH ROBUSTNESS AND SLIM DESIGN
The LIFEBOOK P701 offers best in class mobility and high-end performance. Weighing only 1.5 kg with its 30.7 cm (12.1-inch) display, it is for everyday business and mobile usage with very low weight and very small footprint

BEST CONNECTIVITY
With its embedded 3G/UMTS, this notebook offers you wireless connectivity at the touch of a button – anytime and anywhere. The integrated webcam fully supports on-the-fly video conferences, enhanced by built-in digital microphones that suppress ambient noise – equally useful when making VoIP calls.

VERSATILE USAGE
You can charge your devices at ease with Anytime USB Charge and experience the ergonomic working with ScrollWheel which enables you to scroll up and down the web pages and documents with no stress.

Short summary description Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P701, Intel® Core™ i3, 2.1 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P701. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.56 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Matt
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1.8 cm
Pointing device
Touchpad
Numeric keypad *
No
Keyboard number of keys
83
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader Application Panel Display Manager ShockSensor Utility Power Saving Utility Plugfree Network EasyGuide Nero Essentials S Fujitsu Recovery
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6200 mAh
Battery life (max)
10 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, WEEE, Nordic Swan
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
283 mm
Depth
215 mm
Height (front)
2.6 cm
Height (rear)
3.3 cm
Weight *
1.56 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Display
TFT
Wake-on-LAN ready
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:41:44
Uk has collected 10 expert reviews for Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2310M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2011-08-14 07:41:44
The Fujitsu Lifebook P701 is the latest addition to Fujitsu's P-Series ultra-portable range and runs on an Intel Core i3 2301M processor. Aimed at the business user, the Lifebook P701 comes pre-loaded with Windows 7 Professional and Microsoft Office. A...
Good Fantastic battery life, Matt screen stops reflections, Responsive touchpad, Good storage capacity, Excellent connectivity...
Bad Keyboard could be too small for some, No optical drive...
Bottom line Fujitsu has focused on what a high-end user would want from an ultra-portable – great battery life, a comfortable keyboard and enough connectivity to provide a wealth of options. It won't take the crown from the likes of the Sony VAIO VPC-Z13M9E/B or t...
80%
expertreviews.co.uk
Updated:
2011-08-14 07:41:44
Fujitsu's Lifebook P701 is an ultra-portable designed for business use, and comes with features for corporations, including a TPM module for secure encryption, and a SmartCard reader and fingerprint reader for secure login. However, some of the other b...
Bottom line It's light, lasts for six hours away from the mains and has some unique features, but the spongy keyboard, pedestrian design and dull screen make it less than appealing...
60%
itreviews.com
Updated:
2011-08-14 07:41:44
Fujitsu's P701 is small format laptop computer designed primarily for business users. You won't find much whizz-bang flashiness about it. Our sample wasn't quite the final build, but from what we saw, this is an impressive little laptop.With a 12.1in...
Good Good performance for a very compact notebook...
Bad Keyboard a little cramped; limited 1,200x800 native screen resolution.
Bottom line The Fujitsu Lifebook P701 is small and nicely made. We'd have liked a higher screen resolution and could live without the ScrollWheel - but overall, if you need something very portable, it could suit...
60%
zdnet.co.uk
Updated:
2011-08-14 07:41:44
This 12.1in. Sandy Bridge ultraportable is solidly built, with plenty of storage, a matte display and a usable keyboard. The only negatives are the slightly below-par screen resolution and lack of an integrated optical drive, although we have yet to test performance...
Bottom line Obviously, with no solid benchmarking data, we can't say how well the Fujitsu Lifebook P701 is likely to stand up in the real world. But we do like what we've seen so far with our pre-production sample. The build looks solid, storage is plentiful, the...
0%